EN
  • EN
  • DE

MAX6319LHEUK29C

Part No MAX6319LHEUK29C
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705171-MAX6319LHEUK29C
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6319LHEUK29C CAD Model

Description

MAX6319LHEUK29C - Precision Voltage Supervisor

The MAX6319LHEUK29C is a high-quality voltage supervisor component designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This device is specifically engineered to provide precision monitoring of power supplies, ensuring reliable system operation by supervising voltage levels and providing a reset signal when necessary.

The MAX6319 series is characterized by its low power consumption and small size, making it an ideal choice for portable and space-constrained applications. The MAX6319LHEUK29C variant comes in a compact SOT23-5 package, optimized for surface-mount technology and suitable for automated assembly processes.

Key Features

  • Accurate Monitoring: The device is designed to monitor a 2.93V voltage threshold, which is crucial for systems that require a precise voltage to operate correctly.
  • Low Power Consumption: It has a quiescent current of just 1µA, making it highly efficient and suitable for battery-powered devices.
  • Reset Output: The supervisor provides an active-low reset signal, ensuring that the system can recover from brown-out conditions or power-on resets.
  • Manual Reset Input: A manual reset input is also available, providing an additional layer of control to the system operators.
  • Debounce Timer: The device features a built-in debounce timer, which prevents false triggering due to transient conditions.

Applications

The MAX6319LHEUK29C is versatile and can be used in a wide range of applications where voltage supervision is critical. These include:

  • Portable/Battery-Powered Equipment
  • Computers and Controllers
  • Intelligent Instruments
  • Embedded Systems
  • Industrial Equipment

With its precision voltage monitoring and low power consumption, the MAX6319LHEUK29C from Maxim Integrated is an excellent choice for designers looking to enhance the reliability and performance of their electronic systems. Its small form factor and robust feature set make it a highly valuable component in any power management solution.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess