EN
  • EN
  • DE

MAX6318LHUK49BX+

Part No MAX6318LHUK49BX+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705168-MAX6318LHUK49BX+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6318LHUK49BX+ CAD Model

Description

Maxim Integrated MAX6318LHUK49BX+ Product Overview

The MAX6318LHUK49BX+ is a highly reliable, low-power microprocessor (µP) supervisory circuit designed by Maxim Integrated to monitor power supplies in µP and digital systems. It provides a significant level of system protection by ensuring that the µP boots up in a known state and by monitoring the system for fault conditions.

Key Features

  • Precision Monitoring: The MAX6318LHUK49BX+ offers precision monitoring of 4.9V power-supply voltages.
  • Low Power Consumption: Designed for power-sensitive applications, it consumes very low power, making it ideal for battery-operated devices.
  • Manual Reset Input: It features a manual reset input that allows for a reset to be triggered with an external switch or logic signal.
  • Reset Timeout: The device has a fixed reset timeout period of 140ms (min), ensuring the system has sufficient time to stabilize before operation resumes.
  • Active-Low Reset: The reset output is active low which is compatible with most µP and digital systems.
  • Temperature Range: It operates over an extended temperature range of -40°C to +85°C, suitable for industrial applications.
  • Compact Package: The device is packaged in a space-saving SOT-23, which is ideal for use in space-constrained applications.

Applications

The MAX6318LHUK49BX+ is versatile and can be used in a wide range of applications. Its primary use is to provide system reliability and prevent processor malfunction. Some of the typical applications include:

  • Computers and Servers
  • Embedded Systems
  • Industrial Controllers
  • Portable/Battery-Powered Equipment
  • Intelligent Instruments

Overall, the Maxim Integrated MAX6318LHUK49BX+ supervisory circuit is an essential component for systems that require reliable voltage monitoring and reset capabilities. Its low power consumption and compact size make it an excellent choice for modern electronic devices where efficiency and space are at a premium.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess