EN
  • EN
  • DE

MAX6315US31D2+T

Part No MAX6315US31D2+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC RESET CIRCUIT 3.08V SOT143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-143-4
Win Source Part Number 073770-MAX6315US31D2+T
Ultra Librarian 3D Model Ultra Librarian MAX6315US31D2+T CAD Model

Description

Maxim Integrated MAX6315US31D2+T Low-Power Microprocessor Reset Circuits

The MAX6315US31D2+T is a highly reliable and precise microprocessor (µP) supervisory circuit designed to maintain system integrity by monitoring the power supply voltage in digital systems. Manufactured by Maxim Integrated, this device is a part of a series of low-power circuits tailored to control the reset function within microprocessors, microcontrollers, and other digital systems, ensuring a proper startup and operation during power-up, power-down, or brown-out conditions.

This particular model features an active-low, push-pull reset output, which provides a robust reset signal directly to the µP. The reset signal is guaranteed to remain asserted for a minimum of 140ms after V_CC has risen above the reset threshold level, ensuring that the system has sufficient time to stabilize before the processor starts its operation.

The MAX6315US31D2+T operates with a nominal threshold voltage of 3.1V, which makes it suitable for 3.3V powered systems. The device is highly accurate with a threshold tolerance of ±1.5%, providing a reliable reset operation over the full temperature range of -40°C to +85°C. This accuracy is essential in critical applications where precise monitoring is necessary to prevent data corruption and ensure system reliability.

One of the key features of the MAX6315US31D2+T is its low power consumption. With a typical supply current of only 1µA, it is an ideal choice for portable and battery-operated applications where power efficiency is a priority. Furthermore, the device is offered in a compact SOT-143 package, making it a space-saving solution for modern, high-density circuit boards.

With its built-in glitch immunity, the MAX6315US31D2+T is insensitive to fast transients on V_CC, ensuring that the reset output will only be triggered by genuine undervoltage conditions. The device is also available in a variety of standard reset threshold voltages, allowing designers to choose the optimal version for their specific application requirements.

In summary, the Maxim Integrated MAX6315US31D2+T is a high-quality, reliable reset circuit that provides crucial monitoring of power supply levels, ensuring safe and predictable behavior of digital systems during power fluctuations or interruptions.

You May Also Be Interested in

Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2108 $55.2648
14+ $7.5576 $105.8064
21+ $7.3214 $153.7494
29+ $7.0852 $205.4708
37+ $6.8490 $253.4130
49+ $6.1405 $300.8845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,486 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess