EN
  • EN
  • DE

MAX6304CPA+

Part No MAX6304CPA+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor Adj 1 Active High/Push-Pull Medical 8-Pin PDIP N / IC SUPERVISOR MPU 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 2.8 ms Minimum
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786660-MAX6304CPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6304
Introduction Date July 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6304CPA+ CAD Model

Description

Maxim Integrated MAX6304CPA+ Overview

The MAX6304CPA+ is a high-quality microprocessor (µP) supervisory circuit designed and manufactured by Maxim Integrated, a renowned leader in analog and mixed-signal products. This compact and efficient device is engineered to monitor power supplies in µP and digital systems, providing excellent circuit reliability and low power consumption. It ensures that the µP boots up in a predictable state every time it is powered up or reset.

Key Features

  • Voltage Monitoring: The MAX6304CPA+ offers precise monitoring of power supply voltages, ensuring that the system operates within its specified voltage range, which is crucial for the stability and performance of µP systems.
  • Manual Reset: A manual reset input allows for an external trigger to initiate a system reset, providing additional control and security for system maintenance and troubleshooting.
  • Reset Timeout: It features a preset timeout period that guarantees a proper reset pulse width, which can be critical during power-up, power-down, and brownout conditions.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with low power consumption, thereby extending battery life in portable systems.
  • Wide Operating Temperature Range: The MAX6304CPA+ is built to perform reliably across a broad temperature range, making it suitable for industrial and automotive applications.

Applications

  • Computers and Servers
  • Embedded Systems
  • Industrial Controllers
  • Portable/Battery-Powered Equipment

Product Specifications

The MAX6304CPA+ comes in an 8-pin PDIP package and is designed to operate over the -40°C to +85°C extended temperature range. Its reset logic is active-low, which means the reset signal is asserted (active) when the output is low. This device is a part of Maxim Integrated's family of µP supervisory circuits that provide a wide range of monitoring options and functionalities to enhance the reliability of the system it is integrated into.

In summary, the MAX6304CPA+ from Maxim Integrated is a versatile and reliable solution for system monitoring and reset control, offering features that ensure stable operation in a wide array of applications.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess