EN
  • EN
  • DE

MAX6241AEPA

Part No MAX6241AEPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description Low-Noise, Precision, +2.5V/+4.096V/+5V Voltage References | IC VREF SERIES 4.096V 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Reference Type Series, Buried Zener
Output Type Fixed
Min/Fixed Output Voltage 4.096V
Output Current 15mA
Tolerance ±0.02%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 2.4μVp-p
Noise - 10Hz to 10kHz 2μVrms
Parts Input Voltage (V) 8V ~ 36V
Supply Current 3.2mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX6241
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214416-MAX6241AEPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6241AEPA CAD Model

Description

The MAX6241AEPA is a high-precision voltage reference module from Maxim Integrated, renowned for its stability and accuracy. Designed to deliver a fixed voltage output of 4.096V, this precision device is an ideal component for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other high-accuracy instrumentation applications.

Key Features

  • High Accuracy: The MAX6241AEPA comes with an initial accuracy of ±0.02%, ensuring precise voltage regulation for sensitive electronic applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 3ppm/°C, this device maintains its performance across a wide temperature range, making it suitable for both industrial and consumer applications.
  • Low Dropout Voltage: This voltage reference can function with a minimal difference between the input and output voltages, enhancing its efficiency in low headroom situations.
  • Long-Term Stability: Maxim Integrated guarantees excellent long-term stability, which is essential for maintaining system calibration over time.
  • Low Noise: The MAX6241AEPA exhibits low output noise, which is critical for high-performance circuit designs.

Applications

The MAX6241AEPA is versatile and can be used in a variety of applications including:

  • Precision data systems
  • High-resolution ADCs and DACs
  • Portable instrumentation
  • Medical devices
  • Industrial controls

Package and Reliability

This device is offered in an 8-pin DIP package, ensuring ease of integration into various circuit boards. The MAX6241AEPA operates over a wide supply voltage range and is characterized for operation from -40°C to +85°C, providing reliable performance in diverse environments.

Conclusion

The MAX6241AEPA precision voltage reference from Maxim Integrated stands out for its exceptional accuracy, stability, and low noise characteristics. Its robust design and versatility make it an excellent choice for engineers and designers looking to enhance the performance of their high-precision electronic systems.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess