EN
  • EN
  • DE

MAX6241ACPA

Part No MAX6241ACPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description Low-Noise, Precision, +2.5V/+4.096V/+5V Voltage References | IC VREF SERIES 4.096V 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Reference Type Series, Buried Zener
Output Type Fixed
Min/Fixed Output Voltage 4.096V
Output Current 15mA
Tolerance ±0.02%
Temperature Coefficient 2ppm/°C
Noise - 0.1Hz to 10Hz 2.4μVp-p
Noise - 10Hz to 10kHz 2μVrms
Parts Input Voltage (V) 8V ~ 36V
Supply Current 3.2mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX6241
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214415-MAX6241ACPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6241ACPA CAD Model

Description

Maxim Integrated MAX6241ACPA Precision Voltage Reference

The MAX6241ACPA from Maxim Integrated is a high-precision voltage reference component, acclaimed for its stability and accuracy. Designed to ensure reliable performance in a broad range of applications, this device is an ideal choice for precision data converters, industrial instrumentation, and high-end consumer products where consistent voltage is paramount for optimal functionality.

Key Features:

  • High Accuracy: The MAX6241ACPA offers an impressive initial accuracy of ±0.02%, ensuring precise voltage reference for sensitive electronic circuits.
  • Low Temperature Coefficient: With a temperature coefficient as low as 3ppm/°C, this voltage reference maintains its accuracy across a wide temperature range, making it suitable for demanding environments.
  • Low Dropout Voltage: The device functions efficiently with a minimal difference between the supply voltage and the output voltage, enabling it to operate effectively even in low headroom applications.
  • Low Noise: It exhibits an exceptionally low noise performance, contributing to the overall stability and reliability of the system it is integrated into.
  • Wide Supply Range: The MAX6241ACPA operates over a broad supply voltage range, accommodating various system design requirements without compromising performance.
  • Long-Term Stability: Designed for endurance, the device boasts excellent long-term stability, ensuring that its performance degrades minimally over time.

Applications:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable instrumentation
  • Industrial controls
  • Medical equipment

This voltage reference comes in an 8-pin DIP package, providing ease of integration into various circuit designs. The MAX6241ACPA is characterized for operation from -40°C to +85°C, accommodating a wide range of industrial and commercial temperature profiles. With its combination of high precision, low noise, and exceptional stability, the MAX6241ACPA stands as a trusted component in the design of high-performance electronic systems.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess