The MAX6238UR31-T is a precision voltage reference from Maxim Integrated, designed to offer a stable and accurate reference voltage for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit applications. This device is particularly suitable for battery-powered and portable devices due to its low power consumption and small footprint.
Key Features
- Precision Output: The MAX6238UR31-T provides a fixed output voltage of 3.1V with an impressive accuracy level, ensuring reliable performance for critical applications.
- Low Dropout Voltage: This voltage reference can operate with a minimal difference between the supply voltage and the output voltage, making it ideal for low-voltage operations.
- Low Power Consumption: With its low quiescent current, the MAX6238UR31-T is optimized for battery-powered applications, helping to extend battery life.
- Temperature Stability: The device features excellent temperature stability, maintaining consistent performance over a wide range of operating temperatures.
- Small Package: Available in a compact SOT-23 package, the MAX6238UR31-T saves valuable board space, which is crucial for space-constrained designs.
Applications
The MAX6238UR31-T is versatile and can be used in various applications, including precision data conversion, portable instrumentation, and medical devices. Its reliability and precision make it an excellent choice for any circuit requiring a stable voltage reference.
Technical Specifications
Parameter
Value
Output Voltage
3.1V
Initial Accuracy
±0.1%
Temperature Coefficient
10ppm/°C (max)
Supply Voltage Range
2.7V to 5.5V
Quiescent Current
180μA (typ)
Package Type
SOT-23
Maxim Integrated's commitment to quality and precision is evident in the MAX6238UR31-T voltage reference, making it a reliable component for ensuring the accuracy and stability of your electronic designs.