EN
  • EN
  • DE

MAX622CPA

Part No MAX622CPA
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description MAX622 HIGH-SIDE POWER SUPPPLY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Power Supplies
Current - Supply 70µA
Voltage - Supply 3.5V ~ 16.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number MAX622
Standard Package 85 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631725-MAX622CPA
Ultra Librarian 3D Model Ultra Librarian MAX622CPA CAD Model

Description

Maxim Integrated MAX622CPA Low-Dropout Linear Regulator

The MAX622CPA is a high-performance, low-dropout (LDO) linear voltage regulator designed by Maxim Integrated, a renowned company in the field of analog and mixed-signal engineering. This compact and efficient power management IC is ideal for a wide range of applications, from portable devices to automotive electronics, where stable and reliable voltage regulation is crucial.

Key Features

  • Low-Dropout Voltage: The MAX622CPA offers an impressively low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thus maximizing battery life in portable applications.
  • High Output Accuracy: With a precise output voltage accuracy, this LDO regulator maintains a stable voltage supply, which is critical for sensitive electronic components.
  • Output Current: Capable of delivering up to 500mA of output current, the MAX622CPA can easily power a wide range of devices.
  • Thermal Protection: The device includes thermal shutdown protection to prevent damage from overheating, enhancing the longevity and reliability of both the regulator and the system it powers.
  • Low Quiescent Current: Its low idle current consumption makes it an excellent choice for battery-powered applications where power efficiency is paramount.

Applications

The versatility of the MAX622CPA allows it to be used in a plethora of applications, including:

  • Portable consumer electronics
  • Automotive infotainment systems
  • Wireless communication devices
  • Battery-powered equipment
  • Embedded systems

Package and Reliability

The MAX622CPA comes in an 8-pin PDIP (Plastic Dual In-line Package), providing a robust and easy-to-handle component for PCB mounting. Its operating temperature range from -40°C to +85°C ensures reliable performance across various environments.

With its combination of low dropout performance, high output accuracy, and thermal protection, the MAX622CPA from Maxim Integrated stands as an excellent choice for designers looking for a reliable LDO voltage regulator that does not compromise on efficiency or versatility.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Broadcom Limited
ADSL PHY
Lowest to $12.6888
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess