Maxim Integrated MAX622AESA: Low-Power, Dual-Output, Power-Supply Controllers
The MAX622AESA from Maxim Integrated is a versatile and efficient dual-output power-supply controller designed to cater to the demanding requirements of portable and space-constrained electronic systems. This compact and robust IC is ideal for managing power in applications such as battery-powered devices, laptops, and other portable consumer electronics.
Key Features:
- Integrated Dual Outputs: The MAX622AESA features two linear regulators that provide fixed output voltages, ensuring a stable power supply for both core and peripheral components.
- Low Power Consumption: With its emphasis on energy efficiency, this controller operates with low quiescent current, extending the battery life of portable devices.
- Wide Input Voltage Range: It accepts a broad range of input voltages, making it flexible for various power sources and capable of handling fluctuations effectively.
- Thermal and Overcurrent Protection: The device includes built-in safety features that protect the circuitry from damage due to excessive heat or current.
- Small Footprint: The MAX622AESA comes in a compact 8-pin SOIC package, allowing it to fit into tight spaces without compromising performance.
Technical Specifications:
Parameter
Value
Package Type
8-SOIC
Operating Temperature
-40°C to +85°C
Input Voltage Range
4.5V to 11V
Output Voltage 1
5V
Output Voltage 2
Adjustable or Fixed (3.3V, 5V)
The MAX622AESA is a testament to Maxim Integrated's commitment to providing innovative power management solutions. Its combination of efficiency, reliability, and compact design makes it an excellent choice for designers looking to optimize their power systems in portable devices.