EN
  • EN
  • DE

MAX622ACSA

Part No MAX622ACSA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 705053-MAX622ACSA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX622ACSA CAD Model

Description

Maxim Integrated MAX622ACSA Voltage Regulator

The MAX622ACSA from Maxim Integrated is a high-performance, low-dropout linear voltage regulator designed to deliver a continuous output current of up to 500mA. This compact and efficient regulator is housed in an 8-pin SOIC package, making it an ideal choice for space-constrained applications where a stable and reliable power supply is essential.

One of the standout features of the MAX622ACSA is its low dropout voltage, which ensures that the regulator can maintain output voltage regulation with a minimal difference between the input and output voltages. This characteristic is particularly beneficial in battery-operated devices where maximizing the usage of the available battery voltage is crucial.

The device is engineered to provide a fixed output voltage of 5V, which is a common requirement for many digital circuits and microcontroller-based systems. It is also equipped with thermal shutdown and current limit protection features to safeguard the device and the connected load from excessive temperatures and overcurrent conditions.

Additionally, the MAX622ACSA includes a shutdown pin that enables the regulator to be turned off, thereby reducing power consumption when the device is not in use. This feature is particularly useful in portable and battery-powered applications where energy efficiency is a priority.

Designed for a wide range of applications, the MAX622ACSA is suitable for use in consumer electronics, portable devices, and any system that requires a stable 5V supply. Its robust design and built-in protection features make it a reliable choice for both simple and complex electronic designs.

Overall, the Maxim Integrated MAX622ACSA voltage regulator provides designers with a versatile and dependable solution for managing power in their electronic projects. Its compact size, high efficiency, and protection features ensure that it meets the stringent requirements of modern electronic devices.

Key Features:

  • Output Current: Up to 500mA
  • Fixed Output Voltage: 5V
  • Low Dropout Voltage
  • Thermal Shutdown Protection
  • Current Limit Protection
  • Shutdown Pin for Reduced Power Consumption
  • Package: 8-Pin SOIC

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess