EN
  • EN
  • DE

MAX6225BEPA+

Part No MAX6225BEPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series, Buried Zener
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 15mA
Tolerance ±0.12%
Temperature Coefficient 7ppm/°C
Noise - 0.1Hz to 10Hz 1.5μVp-p
Noise - 10Hz to 10kHz 1.3μVrms
Voltage - Input 8 V to 36 V
Operating Supply Current 3mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 021897-MAX6225BEPA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6225BEPA+ CAD Model

Description

The MAX6225BEPA+ is a high-precision voltage reference component designed and manufactured by Maxim Integrated. This device offers a stable and accurate reference voltage, which is essential for analog-to-digital conversions, precision power supply control, and other sensitive electronic applications where voltage accuracy is paramount.

Key Features

  • Output Voltage: The MAX6225BEPA+ provides a fixed output voltage of 2.5V, which is suitable for a wide range of applications that require a stable reference.
  • High Accuracy: This voltage reference boasts an impressive initial accuracy of ±0.02%, ensuring precise performance for critical applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 3ppm/°C, the MAX6225BEPA+ maintains its accuracy over a wide temperature range, making it reliable in varying environmental conditions.
  • Low Dropout Voltage: The device operates with a low dropout voltage, which enhances its efficiency and allows it to function effectively even with minimal input-to-output differential.
  • Wide Operating Current Range: The MAX6225BEPA+ can operate over a wide current range, from 400µA to 5mA, providing flexibility for different circuit designs.
  • Stable with Capacitive Loads: This voltage reference is stable with capacitive loads, which is critical for applications that involve dynamic loading conditions.
  • Package: It is available in an 8-pin DIP package, which is convenient for prototyping as well as for production-level circuit integration.

Applications

The MAX6225BEPA+ is an ideal choice for high-end applications that require a high degree of voltage precision, such as precision data converters, battery-powered equipment, and portable instrumentation. Its robust performance also makes it suitable for industrial and process control systems, medical devices, and telecommunications equipment.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX6225BEPA+ is no exception. It is designed to meet stringent requirements, ensuring reliability and performance consistency for the life of the product. With Maxim's reputation for excellence in the industry, users can trust this voltage reference to deliver top-notch performance in their most critical applications.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9402 $65.6412
13+ $8.9767 $116.6971
20+ $8.6960 $173.9200
28+ $8.4153 $235.6284
36+ $8.1347 $292.8492
48+ $7.2938 $350.1024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess