EN
  • EN
  • DE

MAX6225AEPA

Part No MAX6225AEPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description Low-Noise, Precision, +2.5V/+4.096V/+5V Voltage References | IC VREF SERIES 2.5V 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Reference Type Series, Buried Zener
Output Type Fixed
Min/Fixed Output Voltage 2.5V
Output Current 15mA
Tolerance ±0.04%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 1.5μVp-p
Noise - 10Hz to 10kHz 1.3μVrms
Parts Input Voltage (V) 8V ~ 36V
Supply Current 3mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX6225
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214411-MAX6225AEPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6225AEPA CAD Model

Description

Maxim Integrated MAX6225AEPA Precision Voltage Reference

The Maxim Integrated MAX6225AEPA is a high-precision voltage reference IC that provides a fixed voltage output with minimal variance over temperature and time. This device is part of Maxim's 6200 series and is designed for high-stability and low-noise operations, making it an excellent choice for precision data converters, portable instrumentation, and industrial process control systems.

The MAX6225AEPA offers a typical output voltage of 2.5V, which is maintained with a remarkable temperature coefficient of only 3ppm/°C (typical), ensuring stable performance across a wide range of operating temperatures. This precision is further enhanced by its low output noise of 1.5µVp-p/V (0.1Hz to 10Hz), which is critical for sensitive applications where noise can significantly impact the accuracy of measurements.

Featuring a maximum supply current of 650µA, this device is optimized for power-sensitive designs. Additionally, the MAX6225AEPA has a wide supply voltage range from 4.5V to 11.3V, providing flexibility in various power supply configurations. Its load regulation of 6ppm/mA and line regulation of 20ppm/V ensure consistent output even with fluctuations in load or supply voltage.

The MAX6225AEPA comes in an 8-pin DIP package, which is convenient for breadboard prototyping and can be easily integrated into existing designs. The device also includes a trim terminal that allows for fine-tuning of the output voltage to compensate for system errors or to calibrate to specific needs.

For applications requiring high precision and stability, the MAX6225AEPA is an excellent choice. Its combination of low temperature coefficient, low noise, and stable operation under varying conditions makes it a reliable component for critical measurement and control systems.

Overall, the Maxim Integrated MAX6225AEPA is a testament to the company's commitment to providing high-quality, precision components for advanced electronic systems.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess