EN
  • EN
  • DE

MAX6225AEPA+

Part No MAX6225AEPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description V-Ref Precision 2.5V 15mA 8-Pin PDIP N / IC VREF SERIES 2.5V 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Reference Type Series, Buried Zener
Output Type Fixed
Output Voltage 2.5V
Output Current 15mA
Tolerance ±0.04%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 1.5μVp-p
Noise - 10Hz to 10kHz 1.3μVrms
Voltage - Input 8 V ~ 36 V
Operating Supply Current 3mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786648-MAX6225AEPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6225
Introduction Date May 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX6225AEPA+ CAD Model

Description

The MAX6225AEPA+ is a high-precision voltage reference component manufactured by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This device is designed for applications requiring a stable and accurate reference voltage, which is a critical parameter in analog-to-digital and digital-to-analog conversion processes, precision measurement systems, and control loop feedback systems.

Key Features

  • High Accuracy: The MAX6225AEPA+ offers an impressive initial accuracy of ±0.02%, providing the precision needed for critical applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 3ppm/°C, users can expect stable performance over a wide temperature range, minimizing drift and ensuring reliability.
  • Low Noise: This voltage reference features low noise output, which is essential for high-resolution analog-to-digital conversions and sensitive instrumentation.
  • Wide Supply Voltage Range: The device operates with a supply voltage range of 4.5V to 36.5V, offering flexibility in various system designs.
  • Long-Term Stability: The MAX6225AEPA+ is designed for excellent long-term stability, ensuring consistent performance over the life of the product.
  • Package Type: It comes in an 8-pin DIP package, making it suitable for through-hole mounting and easy integration into a wide range of electronic circuits.

Applications

The MAX6225AEPA+ is ideal for use in precision data systems, high-resolution converters, industrial control systems, and medical devices where accurate reference voltages are crucial. Its robust design also makes it suitable for harsh environments and demanding applications.

Ordering Information

For purchasing the MAX6225AEPA+ precision voltage reference, visit Maxim Integrated's official website or contact authorized distributors. Ensure to check for the availability of the product and any additional information regarding bulk orders or specific configurations.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess