EN
  • EN
  • DE

MAX6198BESA+T

Part No MAX6198BESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 500μA
Tolerance ±0.12%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 100μVp-p
Noise - 10Hz to 10kHz 200μVrms
Voltage - Input 4.296 V to 12.6 V
Operating Supply Current 35μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 108536-MAX6198BESA+T
Ultra Librarian 3D Model Ultra Librarian MAX6198BESA+T CAD Model

Description

Maxim Integrated MAX6198BESA+T Precision Voltage Reference

The MAX6198BESA+T is a high-quality precision voltage reference component from Maxim Integrated, renowned for its stable and reliable performance in various electronic applications. This device is specifically designed to offer a fixed voltage output with minimal deviation over a wide range of operating conditions, making it an essential part of precision analog circuits.

Key Features:

  • Output Voltage: The MAX6198BESA+T provides a precise output voltage of 2.048V, which is ideal for ADC and DAC reference, as well as other voltage-sensitive applications.
  • Low Temperature Coefficient: This voltage reference boasts an excellent temperature coefficient, ensuring minimal voltage fluctuation with temperature changes, thus providing consistent performance across various environmental conditions.
  • High Stability: With its advanced design, the MAX6198BESA+T offers superior long-term voltage stability, which is crucial for maintaining accuracy in measurement and control systems.
  • Low Dropout Voltage: The device operates efficiently with a low dropout voltage, enabling it to maintain a stable output even when the supply voltage is close to the output voltage.
  • Wide Operating Voltage Range: It supports a broad input voltage range, accommodating a variety of supply voltages and ensuring versatility in different circuit designs.
  • Compact Package: The MAX6198BESA+T comes in a small 8-pin NSOIC package, making it suitable for space-constrained applications without compromising performance.

Applications:

The Maxim Integrated MAX6198BESA+T is an ideal choice for precision applications such as:

  • Data Acquisition Systems (DAS)
  • Instrumentation
  • Industrial Control Systems
  • Portable Battery-Powered Devices
  • Automotive Systems

With its precision voltage output and robust design, the MAX6198BESA+T ensures that electronic systems operate with the highest level of accuracy and reliability. Whether you're designing for industrial, automotive, or portable applications, this voltage reference from Maxim Integrated is engineered to meet the stringent requirements of your sophisticated electronic circuits.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8881 $50.5453
32+ $3.1902 $102.0864
49+ $3.0905 $151.4345
67+ $2.9908 $200.3836
87+ $2.8911 $251.5257
116+ $2.5921 $300.6836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,525 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess