EN
  • EN
  • DE

MAX6191AESA

Part No MAX6191AESA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description Precision, Micropower, Low-Dropout Voltage References | IC VREF SERIES 2.048V 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 2.048V
Output Current 500μA
Tolerance ±0.1%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 40μVp-p
Noise - 10Hz to 10kHz 105μVrms
Parts Input Voltage (V) 2.5V ~ 12.6V
Supply Current 35μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX6191
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214401-MAX6191AESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6191AESA CAD Model

Description

Product Overview: MAX6191AESA

The MAX6191AESA is a precision voltage reference component designed and manufactured by Maxim Integrated, a renowned company in the field of analog and mixed-signal integrated circuits. This high-quality voltage reference is part of Maxim's 6191 series and comes in a compact 8-pin NSOIC package, making it suitable for space-constrained applications.

The MAX6191AESA offers a fixed output voltage of 5V, with an impressive temperature coefficient of only 3ppm/°C, ensuring stable performance over a wide temperature range. This feature, combined with a low dropout voltage, makes it an ideal choice for precision data converters and high-resolution analog-to-digital converters (ADCs) where consistent voltage levels are critical for accurate data acquisition.

With an initial accuracy of ±0.02%, the MAX6191AESA provides a highly precise voltage reference that can be relied upon for critical applications requiring high stability and accuracy. The device is also designed with a low supply current of 440µA, which helps to minimize power consumption, making it well-suited for battery-powered devices and portable equipment.

Furthermore, the MAX6191AESA incorporates a force-sense connection that compensates for any potential voltage drops due to the resistance of the PCB traces, ensuring the voltage at the load remains accurate. This feature is particularly useful in precision measurement systems where even small voltage errors can significantly affect the overall system accuracy.

In addition to its precision and stability, the MAX6191AESA offers excellent load regulation characteristics and low noise, contributing to its performance in noise-sensitive applications such as medical devices, industrial control systems, and high-end audio equipment. The device is also equipped with short-circuit and reverse-battery protection, enhancing its durability and reliability in harsh operating conditions.

Overall, the MAX6191AESA from Maxim Integrated is a top-tier voltage reference that provides designers with a robust and precise solution for maintaining accurate voltage levels in a wide array of electronic systems.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4595 $60.0545
26+ $4.4796 $116.4696
40+ $4.3396 $173.5840
56+ $4.1996 $235.1776
72+ $4.0596 $292.2912
96+ $3.6396 $349.4016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess