EN
  • EN
  • DE

MAX6190CESA+T

Part No MAX6190CESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.25V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 1.25V
Output Current 500μA
Tolerance ±0.48%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 25μVp-p
Noise - 10Hz to 10kHz 65μVrms
Voltage - Input 2.5 V ~ 12.6 V
Operating Supply Current 35μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 705041-MAX6190CESA+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6190
Introduction Date March 01, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6190CESA+T CAD Model

Description

Maxim Integrated MAX6190CESA+T Precision Voltage Reference

The MAX6190CESA+T is a high-precision voltage reference component designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This component is specifically engineered to provide a stable and accurate reference voltage for a wide variety of applications, including data converters, battery-powered devices, and precision power supplies.

The MAX6190CESA+T is part of the MAX6190 series, which is known for its low noise, high accuracy, and low temperature coefficient. This series uses a bandgap circuit design to achieve a stable voltage reference over temperature, supply voltage, and load changes. The MAX6190CESA+T variant comes in an 8-pin NSOIC package, making it suitable for space-constrained applications.

Key features of the MAX6190CESA+T include:

  • High Accuracy: It offers an impressive initial accuracy of ±0.02% (max), ensuring precision in critical applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 3ppm/°C, the device maintains its accuracy over a wide temperature range.
  • Low Dropout Voltage: The device operates with a low dropout voltage, making it ideal for battery-operated devices where power efficiency is crucial.
  • Wide Operating Voltage Range: The MAX6190CESA+T operates over a broad supply voltage range, accommodating various power supply configurations.
  • Stable with Capacitive Loads: It is designed to be stable with capacitive loads, ensuring reliable performance in applications with dynamic load conditions.
  • Extended Temperature Range: The device is rated for operation over the extended industrial temperature range of -40°C to +85°C.

Applications for the MAX6190CESA+T are diverse, including but not limited to precision voltage regulation, A/D and D/A converters, portable instrumentation, and industrial control systems. Its high precision and stability make it a critical component for ensuring the accuracy and reliability of electronic systems. Maxim Integrated's commitment to quality ensures that the MAX6190CESA+T will meet the stringent requirements of advanced electronic applications.

The MAX6190CESA+T is offered in tape and reel packaging, designated by the "+T" suffix, which facilitates efficient handling and placement during the manufacturing process, making it an excellent choice for high-volume production environments.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 510 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess