EN
  • EN
  • DE

MAX6161BESA

Part No MAX6161BESA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description Precision, Micropower, Low-Dropout, High- Output-Current, SO-8 Voltage References | IC VREF SERIES 1.25V 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 1.25V
Output Current 5mA
Tolerance ±0.32%
Temperature Coefficient 15ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Noise - 10Hz to 10kHz 15μVrms
Parts Input Voltage (V) 2.5V ~ 12.6V
Supply Current 150μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX6161
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214391-MAX6161BESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6161BESA CAD Model

Description

The MAX6161BESA from Maxim Integrated is a high-precision voltage reference IC designed to provide a stable and accurate reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit applications. This device is particularly suitable for battery-powered and portable devices due to its low power consumption and small footprint.

Key Features

  • Stable Reference Voltage: Offers a fixed output voltage of 5V with an impressive initial accuracy of ±0.1%.
  • Low Temperature Coefficient: Features a low temperature coefficient of 35ppm/°C (max), ensuring minimal deviation across a wide temperature range.
  • Low Dropout Voltage: Operates with a low dropout voltage, making it suitable for applications with a tight power supply headroom.
  • High Output Current: Capable of sourcing or sinking up to 5mA of output current, providing versatility in a range of applications.
  • Wide Operating Temperature Range: Functions reliably across a broad operating temperature range of -40°C to +85°C.
  • Compact Package: Comes in a space-saving 8-pin SOIC package, ideal for applications with limited PCB space.

Applications

  • Data Acquisition Systems
  • Portable Instrumentation
  • Industrial Process Control
  • Precision Instrumentation
  • Battery-Powered Equipment
  • Automotive Systems

The MAX6161BESA is a reliable choice for designers looking for a stable voltage reference with minimal variance over temperature and load conditions. Its combination of accuracy, stability, and low power makes it an excellent choice for precision applications where a consistent reference voltage is critical to performance.

Ordering Information

The device is available in an 8-pin SOIC package and is designated as the MAX6161BESA. For detailed specifications and ordering information, please refer to the official Maxim Integrated product datasheet.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess