EN
  • EN
  • DE

MAX6161BESA+

Part No MAX6161BESA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description V-Ref Precision 1.25V 5mA 8-Pin SOIC N / IC VREF SERIES 1.25V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 1.25V
Output Current 5mA
Tolerance ±0.32%
Temperature Coefficient 15ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Noise - 10Hz to 10kHz 15μVrms
Voltage - Input 2.5 V ~ 12.6 V
Operating Supply Current 150μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786633-MAX6161BESA+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6161
Introduction Date October 01, 2001
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX6161BESA+ CAD Model

Description

MAX6161BESA+ Voltage Reference from Maxim Integrated

The MAX6161BESA+ is a precision, low-dropout, micropower voltage reference from Maxim Integrated. This highly stable and accurate device is designed for portable and battery-powered applications where space is at a premium and power efficiency is crucial. It is also well-suited for precision data converters and regulators, providing a stable reference voltage for accurate conversions and stable power supply.

With its series mode design, the MAX6161BESA+ offers a fixed output voltage of 5V, with an impressive low dropout voltage, ensuring it maintains accurate output even with minimal input to output differential. The device's accuracy is further enhanced by its low temperature coefficient, making it reliable over a wide range of operating conditions.

The MAX6161BESA+ is characterized by its low supply current, which reduces power consumption and extends battery life in portable applications. It also features a low output noise, contributing to improved signal quality in sensitive analog circuits.

This voltage reference comes in a compact 8-pin NSOIC package, which is highly space-efficient and ideal for dense PCB layouts. Its small size does not compromise its performance, as it is capable of sourcing and sinking up to 5mA of output current, making it versatile for a broad range of applications.

For enhanced system reliability, the MAX6161BESA+ includes a force and sense connection that allows for remote voltage sensing, compensating for voltage drops due to PCB trace resistance. This ensures that the voltage at the load is accurately maintained at the desired level.

Key features of the MAX6161BESA+ include:

  • Fixed 5V output voltage
  • Low dropout voltage
  • High accuracy and low temperature coefficient
  • Low supply current for power efficiency
  • Low output noise for sensitive applications
  • Ability to source/sink up to 5mA
  • Compact 8-pin NSOIC package
  • Remote voltage force and sense connection

The MAX6161BESA+ is an ideal choice for engineers looking for a stable, accurate, and power-efficient voltage reference for their next design project.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess