EN
  • EN
  • DE

MAX6138BEXR33+T

Part No MAX6138BEXR33+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 3.3V SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 3.3V
Current - Output 15 mA
Tolerance ±0.2%
Temperature Coefficient 25ppm/°C
Noise - 10Hz to 10kHz 50µVrms
Current - Cathode 67 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3
Base Product Number MAX6138
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075546-MAX6138BEXR33+T
Ultra Librarian 3D Model Ultra Librarian MAX6138BEXR33+T CAD Model

Description

Maxim Integrated MAX6138BEXR33+T Voltage Reference

The MAX6138BEXR33+T is a precision, low-dropout, micro-power voltage reference from Maxim Integrated. This device offers a fixed output voltage of 3.3V, making it suitable for a wide array of applications that require a stable reference voltage. It is particularly well-suited for battery-powered devices, portable equipment, and power-sensitive applications due to its low power consumption and dropout characteristics.

With an initial accuracy of ±0.2% and a low temperature coefficient of 50ppm/°C (max), the MAX6138 ensures reliable performance over a wide temperature range. This high level of precision makes it an excellent choice for critical applications where voltage accuracy is paramount, such as data converters, portable instrumentation, and industrial control systems.

The MAX6138BEXR33+T is designed with a series of features that enhance its performance in various applications. It has a low quiescent current of 90μA (typ), which helps to conserve power in battery-operated devices. Moreover, the device is capable of sourcing and sinking current, providing additional flexibility in design. The load regulation is also noteworthy, at 0.02%/mA (max), ensuring stable output even with fluctuating loads.

This voltage reference comes in a small, 3-pin SC70 package, making it an ideal choice for space-constrained applications. The compact form factor allows designers to incorporate the MAX6138 into tight layouts without compromising on performance.

The MAX6138BEXR33+T operates over a wide supply voltage range from (VOUT + 100mV) to 12.6V, accommodating a variety of input conditions. It also features a low dropout voltage, which further enhances its efficiency by allowing operation close to the supply voltage. This minimizes power loss and improves overall system efficiency.

For applications requiring a stable voltage reference with high precision, low power consumption, and compact size, the MAX6138BEXR33+T from Maxim Integrated is an excellent choice. Its robust feature set ensures reliable operation in a broad spectrum of applications, making it a versatile component for designers looking to optimize their power management solutions.

You May Also Be Interested in

Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess