EN
  • EN
  • DE

MAX6138AEXR41-T

Part No MAX6138AEXR41-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description VOLTAGE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 15 mA
Tolerance ±0.1%
Temperature Coefficient 25ppm/°C
Noise - 10Hz to 10kHz 64µVrms
Current - Cathode 73 µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3
Base Product Number MAX6138
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925517-MAX6138AEXR41-T
Ultra Librarian 3D Model Ultra Librarian MAX6138AEXR41-T CAD Model

Description

Maxim Integrated MAX6138AEXR41-T Voltage Reference

The MAX6138AEXR41-T is a high-precision, low-dropout, micro-power voltage reference from Maxim Integrated. This device is designed to provide a fixed voltage of 4.096V with an impressive level of accuracy and stability, making it an ideal choice for precision analog circuits. Its low dropout voltage and power-saving features are tailored for battery-powered and portable applications where power efficiency is crucial.

Constructed with advanced bandgap technology, the MAX6138AEXR41-T offers a low temperature coefficient, ensuring minimal deviation in output voltage over the entire operating temperature range. This is particularly beneficial in applications requiring consistent performance, regardless of external temperature fluctuations.

With a typical supply current of just 90μA, the device is optimized for energy-sensitive systems. Additionally, it has the capability to source and sink up to 5mA of load current, providing designers with flexibility in a wide range of applications. The low supply current coupled with the ability to operate over a wide voltage range from 2.7V to 12.6V makes the MAX6138AEXR41-T a versatile component for various electronic circuits.

The MAX6138AEXR41-T comes in a compact, 3-pin SC70 package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance, as it still delivers the high precision and stability expected from Maxim Integrated products. This voltage reference is also characterized for the automotive temperature range, making it suitable for use in harsh environments found in automotive applications.

Applications that can benefit from the MAX6138AEXR41-T include portable and battery-powered equipment, data acquisition systems, A/D and D/A converters, and industrial control systems. With its combination of precision, low power, and small package size, the MAX6138AEXR41-T is a reliable choice for maintaining voltage accuracy in critical electronic circuits.

In summary, the Maxim Integrated MAX6138AEXR41-T is an exemplary solution for designers looking for a stable, precise, and power-efficient voltage reference. Its robustness and versatility make it well-suited for a myriad of applications, from automotive to portable devices.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.9752 $95.9504
3+ $39.3647 $118.0941
5+ $38.1346 $190.6730
7+ $36.9046 $258.3322
9+ $35.6745 $321.0705
11+ $31.9843 $351.8273
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,280 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess