EN
  • EN
  • DE

SA900

Part No SA900
Manufacturer Murata Electronics North America
Catalog Common Mode Chokes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family Common Mode Chokes
Win Source Part Number 187530-SA900
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA900 CAD Model

Description

The Murata SA900 is a surface acoustic wave (SAW) filter. These filters are commonly used in radio frequency (RF) applications to selectively pass or reject specific frequencies. Due to its SAW technology, the SA900 provides excellent performance in terms of insertion loss, stopband rejection, and temperature stability.

Applications

  • Wireless communication systems
  • Cellular base stations
  • Remote control systems
  • Automotive remote keyless entry (RKE) systems
  • Satellite communication

Features

  • Low insertion loss: ensuring minimal signal attenuation within the passband.
  • High stopband rejection: effectively attenuating unwanted signals outside the passband.
  • Excellent temperature stability: maintaining consistent performance over a wide range of operating temperatures.
  • Small surface mount package: enabling compact and efficient circuit designs.
  • Sharp filter characteristics: providing precise frequency selection.

Benefits

  • Improved signal quality due to effective noise and interference filtering.
  • Enhanced system performance through precise frequency selection.
  • Reduced component size, leading to more compact product designs.
  • Reliable operation in harsh environments due to temperature stability.
  • Simplified circuit design due to integrated filtering capabilities.

SAW filters, like the Murata SA900, operate by converting electrical signals into mechanical waves on a piezoelectric substrate. These waves propagate along the surface of the substrate and are then converted back into electrical signals. The filter's frequency response is determined by the physical characteristics of the substrate and the design of the interdigital transducers (IDTs) that generate and receive the waves.

The SA900's specific frequency and bandwidth will depend on the exact model number and its intended application. However, it is generally designed for use in RF front-end modules where signal filtering is crucial. The device's small size and robust performance make it suitable for integration into a wide range of wireless devices. By providing clean and reliable signal filtering, the SA900 contributes to the overall performance and reliability of wireless communication systems.

In conclusion, the Murata SA900 SAW filter offers superior performance in RF filtering applications, delivering low insertion loss, high stopband rejection, and excellent temperature stability within a compact surface mount package. Its applications span various wireless communication systems and its benefits include improved signal quality, enhanced system performance, and reliable operation.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Bourns Inc.
CMC 11UH 500MA 2LN SMD
Lowest to $1.0956
Wurth Electronics Inc
COMMON MODE SMD LINE FILTER WE-SLM | CMC 470UH 400MA 2LN 2.2 KOHM SMD
Lowest to $2.4984
Murata Electronics North America
CMC 1.4A 2LN 600 OHM SMD
Lowest to $1.3391
Kemet
CMC 30MH 300MA 2LN TH / 30 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 300mA DCR 2.6Ohm
Need more? Email Us
Triad Magnetics
CMC 3.2MH 2A 2LN TH ESD / 3.2 mH @ 1 kHz 2 Line Common Mode Choke Through Hole 2A DCR 200mOhm
Need more? Email Us
Bourns Inc.
CMC 51UH 500MA 2LN SMD
Lowest to $0.3802
Pulse
CMC 4A 2LN SMD / 2 Line Common Mode Choke Surface Mount 4A DCR 13.2mOhm
Lowest to $1.0580
Murata Electronics North America
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess