EN
  • EN
  • DE

CAT8900B120TBGT3

Part No CAT8900B120TBGT3
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.2V SOT23-3 / V-Ref Precision 1.2V 10mA 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Reference Type Series
Output Type Fixed
Output Voltage 1.2V
Output Current 10mA
Tolerance ±0.08%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Voltage - Input 2.7 V ~ 5.5 V
Operating Supply Current 800nA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 771213-CAT8900B120TBGT3
Popularity Medium
Supply and Demand Status Limited
Family Name CAT8900
Introduction Date July 27, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CAT8900B120TBGT3 CAD Model

Description

ON Semiconductor CAT8900B120TBGT3 Voltage Reference IC

The CAT8900B120TBGT3 is a precision voltage reference integrated circuit (IC) from ON Semiconductor, a leading provider of semiconductor-based solutions. This high-performance component is designed for a wide array of applications requiring a stable and accurate reference voltage, such as data converters, power supplies, and battery-operated devices.

Key Features

  • Precision Reference Voltage: The CAT8900B120TBGT3 offers a fixed output voltage of 1.20V, making it ideal for systems that require a precise reference.
  • Low Temperature Coefficient: This IC features a low temperature coefficient, ensuring minimal deviation in reference voltage over a wide temperature range, which is critical for maintaining system accuracy.
  • Wide Operating Range: It operates over a broad supply voltage range, accommodating various application requirements and simplifying power supply design.
  • Low Dropout Voltage: The low dropout voltage enables the reference to remain stable even with minimal headroom above the output voltage, which is beneficial for low-voltage operations.
  • High Output Current: Capable of sourcing and sinking high output current, the CAT8900B120TBGT3 is versatile for driving various loads.
  • Excellent Load Regulation: The device exhibits excellent load regulation characteristics, maintaining a steady output despite changes in the load.

Applications

The CAT8900B120TBGT3 voltage reference IC is suitable for a variety of applications, including:

  • Data Acquisition Systems
  • Portable and Battery-Powered Equipment
  • Automotive Electronics
  • Industrial and Process Control Systems
  • Precision Instrumentation

With its combination of precision, stability, and flexibility, the CAT8900B120TBGT3 is an excellent choice for designers looking to enhance the performance of their electronic systems. ON Semiconductor's commitment to quality ensures that this voltage reference IC will deliver reliable and consistent performance for the most demanding applications.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1132 $61.3584
28+ $4.1961 $117.4908
43+ $4.0644 $174.7692
59+ $3.9339 $232.1001
76+ $3.8023 $288.9748
102+ $3.4096 $347.7792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess