EN
  • EN
  • DE

MAX6133BASA50+

Part No MAX6133BASA50+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 15mA
Tolerance ±0.08%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 40μVp-p
Noise - 10Hz to 10kHz 26μVrms
Voltage - Input 5.2 V to 12.6 V
Operating Supply Current 85μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1069766-MAX6133BASA50+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6133BASA50+ CAD Model

Description

Maxim Integrated MAX6133BASA50+ Voltage Reference

The MAX6133BASA50+ is a high-precision, low-dropout voltage reference from Maxim Integrated. Designed for applications that demand a stable and accurate voltage reference, this component is ideal for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry. With its impressive specifications and robust package, the MAX6133BASA50+ is a reliable choice for engineers and designers looking to enhance the performance of their electronic systems.

Key Features

  • Output Voltage: This device offers a fixed output voltage of 5V, providing a stable reference for various components within an electronic system.
  • High Accuracy: The MAX6133BASA50+ boasts an initial accuracy of ±0.04%, ensuring precise voltage regulation for the most demanding applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 3ppm/°C, the device maintains its accuracy over a wide temperature range, making it suitable for both commercial and industrial environments.
  • Low Dropout Voltage: The low dropout voltage allows the reference to operate effectively even with minimal difference between the input voltage and the output voltage, enhancing its flexibility in various circuit designs.
  • Low Noise: It features low output noise of 4.5µVp-p/V, which is critical for sensitive applications where noise can impact performance.
  • Long-Term Stability: Demonstrating excellent long-term stability, the MAX6133BASA50+ ensures consistent performance over time, which is vital for maintaining system reliability.
  • Power Supply Range: The device supports a wide power supply range from 5.5V to 12.6V, accommodating various input conditions.
  • Package: It comes in a compact 8-pin SOIC package, which is suitable for space-constrained applications.

Applications

The MAX6133BASA50+ is versatile and can be used in a multitude of applications, including:

  • Precision data acquisition systems
  • Industrial control systems
  • Medical instrumentation
  • Automotive electronics
  • Portable battery-powered devices
  • Telecommunications infrastructure

With its combination of high accuracy, stability, and low noise, the MAX6133BASA50+ from Maxim Integrated is an excellent choice for professionals looking to improve the reliability and performance of their electronic products.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0797 $60.4782
14+ $8.2710 $115.7940
22+ $8.0122 $176.2684
30+ $7.7535 $232.6050
39+ $7.4948 $292.2972
52+ $6.7198 $349.4296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess