EN
  • EN
  • DE
  • IT

MAX612CPA

Part No MAX612CPA
Manufacturer Maxim Integrated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Maxim Integrated
Package Bulk
Product Status Active
Output Isolation Isolated
Internal Switch(s) No
Topology Full-Bridge
Voltage - Supply (Vcc/Vdd) 10.8V
Fault Protection Current Limiting, Short Circuit
Temperature Range - Operating 0°C ~ 70°C
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Mounting Type Through Hole
Base Product Number MAX612
Standard Package 3 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631694-MAX612CPA
Ultra Librarian 3D Model Ultra Librarian MAX612CPA CAD Model

Description

The MAX612CPA is a high-performance, low-dropout linear voltage regulator designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This voltage regulator is particularly designed to deliver a stable and reliable power supply for a wide range of applications, including but not limited to, portable devices, microcontrollers, and other electronic equipment that requires precise voltage regulation.

Key Features

  • Output Voltage: The MAX612CPA provides a fixed output voltage, ensuring consistent performance for the devices it powers.
  • Low Dropout: It boasts a low dropout voltage, which means it can continue to provide a regulated output even when the supply voltage is very close to the output voltage, making it ideal for battery-powered applications where maximizing battery life is crucial.
  • High Accuracy: This voltage regulator is designed for high accuracy, ensuring that the output voltage remains stable under varying load conditions and temperature changes.
  • Thermal Protection: The device includes thermal protection features that prevent damage from overheating, thereby enhancing the longevity and reliability of both the regulator and the overall system.
  • Packaging: The MAX612CPA comes in a compact 8-pin DIP package, which is suitable for through-hole mounting, making it easy to integrate into a variety of circuit boards.

Applications

The MAX612CPA is versatile and can be used in a multitude of applications. It is particularly useful in scenarios where power efficiency and space are critical considerations. Some common applications include:

  • Battery-powered devices
  • Portable consumer electronics
  • Microcontroller power supplies
  • Handheld instruments
  • Embedded systems

Conclusion

In conclusion, the MAX612CPA from Maxim Integrated stands out as a reliable and efficient solution for voltage regulation needs. Its low dropout, high accuracy, thermal protection, and compact packaging make it an excellent choice for designers looking to enhance the performance and dependability of their electronic systems.

You May Also Be Interested in

NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.7763
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.1631
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.7224
Power Integrations
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SMD-8C
Lowest to $2.0563
Microsemi Corporation
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-SOIC
Need more? Email Us
Texas Instruments
IC OFFLINE SW FULL-BRG 28TSSOP
Lowest to $9.4912
Diodes Incorporated
IC REG CONTROLLER ACDC / Converter Offline Flyback Topology 8-SOIC
Lowest to $0.2044
Diodes Incorporated
IC OFFLINE SWITCH 8SOIC / Converter Offline Topology
Lowest to $0.9139
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $0.7244

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess