EN
  • EN
  • DE
  • IT

P2041AF-08SR

Part No P2041AF-08SR
Manufacturer ON Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 963831-P2041AF-08SR
Categories OEM Parts(O-R)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P2041AF-08SR CAD Model

Description

ON Semiconductor P2041AF-08SR Power MOSFET

The ON Semiconductor P2041AF-08SR is a high-performance Power MOSFET designed to deliver efficiency and reliability for a wide range of applications. This device is part of the N-channel MOSFET family and is optimized for power switching applications where high-speed and high-density are of paramount importance.

Key Features:

  • Low On-Resistance: The P2041AF-08SR boasts a very low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in your circuit design.
  • High Switching Speed: With its fast switching speed, this MOSFET is suitable for high-frequency applications, ensuring that power conversion is both smooth and rapid.
  • High Voltage Tolerance: It is capable of handling high voltages, making it an excellent choice for power supplies and other applications that require a robust voltage threshold.
  • Low Gate Charge: The low gate charge (Q<sub>G) characteristic minimizes the power required to switch the device on and off, which is beneficial for power-sensitive designs.
  • Thermal Management: The P2041AF-08SR is designed with an advanced package that enhances thermal performance, ensuring stability even under high current operations.

Applications:

The versatility of the P2041AF-08SR makes it suitable for a diverse set of applications, including:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives
  • Battery Management
  • Switch Mode Power Supplies (SMPS)
  • Automotive Applications

Product Specifications:

The P2041AF-08SR comes in a TO-220F package, which is widely recognized for its reliability and ease of mounting on printed circuit boards. The device features a drain-to-source voltage (V<sub>DSS) of 75V, a continuous drain current (I<sub>D) of 50A, and a power dissipation (P<sub>D) of 48W, making it a robust choice for high-power applications.

With its combination of performance, efficiency, and reliability, the ON Semiconductor P2041AF-08SR Power MOSFET is an excellent choice for designers looking to optimize their power management solutions. Its robust design and technical excellence ensure that it can meet the rigorous demands of modern electronic devices and systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.2V 150MA SOT23-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Lowest to $0.2578
Renesas Electronics America
Microcontrollers with 32-bit CISC CPU for System Control Applications (Non Promotion)
Lowest to $428.7360
Pulse
Lowest to $1.8278
Sharp Microelectronics
Need more? Email Us
Rectron Semiconductor
Need more? Email Us
Pericom
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
24 Lane Pci Express Switch, 680 Hsbga Pb Free
Lowest to $21.9355
Intel
Need more? Email Us
Qorvo US Inc.
Rf & Mw Power Amplifier
Lowest to $2.9249

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.7424 $65.8176
58+ $2.2509 $130.5522
90+ $2.1797 $196.1730
123+ $2.1099 $259.5177
159+ $2.0400 $324.3600
213+ $1.8278 $389.3214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess