EN
  • EN
  • DE

MAX6126A50+T

Part No MAX6126A50+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±0.06%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 2.85μVp-p
Voltage - Input 5.2 V to 12.6 V
Operating Supply Current 725μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 121531-MAX6126A50+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6126A50+T CAD Model

Description

MAX6126A50+T Voltage Reference from Maxim Integrated

The MAX6126A50+T is a high-precision, low-noise, ultra-stable voltage reference chip designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This component is part of the MAX6126 series, which is well-regarded for its exceptional performance in critical applications requiring a stable voltage reference.

Key Features:

  • High Accuracy: The MAX6126A50+T offers an impressive initial accuracy of ±0.02%, ensuring precise voltage regulation for sensitive electronic circuits.
  • Low Temperature Coefficient: With a temperature coefficient as low as 3ppm/°C, the device maintains its accuracy over a wide temperature range, making it ideal for demanding environments.
  • Low Noise: This voltage reference boasts an exceptionally low output noise of just 1.25µVp-p/V, which is critical for high-performance analog circuits where noise can degrade overall system performance.
  • Wide Supply Voltage Range: The MAX6126A50+T operates from a wide supply voltage range of 2.7V to 12.6V, providing flexibility in various power supply configurations.
  • Long-Term Stability: Designed for reliability, it offers excellent long-term stability, ensuring consistent performance throughout the lifespan of your product.
  • Low Dropout Voltage: The low dropout voltage feature allows the device to continue to function correctly even when the supply voltage is close to the output voltage.
  • Series Voltage Reference: It is a series voltage reference, which means it can source and sink current, providing additional design versatility.

Applications:

The MAX6126A50+T is suitable for a broad range of applications, including precision data converters, portable instrumentation, industrial control systems, and high-end audio equipment. Its robust design and high reliability make it an excellent choice for any application where a stable and accurate voltage reference is critical.

Package and Availability:

This component is available in a 3-pin SOT-23 package, which is suitable for surface-mount technology (SMT) and is compatible with standard PCB assembly processes. The MAX6126A50+T is also available on tape and reel for automated assembly, indicated by the '+T' suffix in its part number.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8395 $58.0740
30+ $3.9709 $119.1270
46+ $3.8462 $176.9252
63+ $3.7226 $234.5238
81+ $3.5978 $291.4218
108+ $3.2259 $348.3972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess