EN
  • EN
  • DE

LM285DE4-1-2

Part No LM285DE4-1-2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.235V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.235V
Output Current 20mA
Tolerance ±1%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 10μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1053445-LM285DE4-1-2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM285DE4-1-2 CAD Model

Description

The LM285DE4-1-2 is a precision micro-power shunt voltage reference from Texas Instruments, designed for a wide array of applications that require a stable reference voltage. This product is part of the LM285 series, which is known for its reliability and performance in various electronic circuits.

Key Features

  • Voltage Accuracy: The LM285DE4-1-2 offers a precise voltage reference of 1.235 volts with an initial accuracy of ±1%.
  • Temperature Coefficient: It boasts an excellent temperature coefficient, ensuring minimal deviation in reference voltage across a wide temperature range, making it suitable for temperature-sensitive applications.
  • Low Dynamic Impedance: The dynamic impedance of the device is low, which helps in maintaining voltage stability under varying load conditions.
  • Wide Operating Current: It can operate over a current range of 20 µA to 20 mA, providing flexibility in different circuit configurations.
  • Extended Temperature Range: This device is designed to operate over an extended industrial temperature range, making it robust for demanding environments.

Applications

The LM285DE4-1-2 voltage reference is ideal for a variety of applications, including:

  • Battery-powered equipment
  • Precision data systems
  • Instrumentation
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Portable test equipment

Product Specifications

Parameter Value Output Voltage 1.235 V Initial Accuracy ±1% Temperature Coefficient Typical Operating Current 20 µA to 20 mA Operating Temperature Range Industrial

The LM285DE4-1-2 is available in a small outline integrated circuit package, ensuring ease of integration into various circuit designs. Its robustness and precision make it a go-to choice for engineers and designers looking for a reliable voltage reference source.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess