EN
  • EN
  • DE

MAX436CPC

Part No MAX436CPC
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703762-MAX436CPC
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX436CPC CAD Model

Description

Maxim Integrated MAX436CPC Product Overview

The MAX436CPC is a high-performance, low-power, CMOS operational amplifier designed by Maxim Integrated, a company renowned for its innovative and reliable analog and mixed-signal engineering solutions. This precision op-amp is well-suited for a wide range of applications, including data acquisition systems, filters, and instrumentation, due to its exceptional accuracy and stability.

Key Features:

  • High Precision: The MAX436CPC offers excellent precision with a low offset voltage and drift, ensuring accurate signal amplification and processing in sensitive applications.
  • Low Power Consumption: Designed with power efficiency in mind, this op-amp maintains its performance while consuming minimal power, making it ideal for battery-operated devices and energy-sensitive applications.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various system voltages and allowing for flexible design integration.
  • Single or Dual Supply Operation: The device can be configured for either single or dual supply operation, providing design versatility for different circuit topologies.
  • High Output Drive Capability: The MAX436CPC can drive large capacitive loads while maintaining stability, which is critical for driving A/D converters and other high-capacitance inputs.

Applications:

  • Analog Signal Conditioning
  • Data Acquisition Systems
  • Active Filters and Oscillators
  • Instrumentation
  • Medical Devices

The MAX436CPC is housed in a compact DIP-14 package, making it easy to integrate into a variety of circuit boards. It is characterized for operation from 0°C to +70°C, ensuring reliable performance across a standard temperature range. Its combination of features makes it a versatile choice for engineers and designers looking to optimize their analog circuitry with a dependable and efficient operational amplifier.

Maxim Integrated's commitment to quality means that the MAX436CPC has been rigorously tested to meet high standards of performance and reliability, making it a preferred choice for professionals seeking to enhance their electronic designs.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess