EN
  • EN
  • DE

HEF4023BTD-T

Part No HEF4023BTD-T
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description Triple 3-input NAND gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1179827-HEF4023BTD-T
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HEF4023BTD-T CAD Model

Description

Product Overview: NXP HEF4023BTD-T

The NXP HEF4023BTD-T is a high-performance, triple 3-input NAND gate IC designed for a wide range of applications in the electronics industry. This versatile component is part of the HEF4000 family, which is well-known for its robustness and reliability. The HEF4023BTD-T is particularly suitable for implementing logic functions, control circuits, and signal processing in both digital and analog systems.

Key Features

  • Logic Type: Triple 3-input NAND gate, providing essential logic functions for complex circuitry.
  • Package: The device comes in an SO-14 package, which is a small outline package with 14 leads, providing a compact footprint for space-constrained applications.
  • Supply Voltage: It operates over a wide supply voltage range from 3V to 15V, making it compatible with various power levels and ensuring flexibility in different design scenarios.
  • Temperature Range: The IC is designed to operate over an extended industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • High Noise Immunity: The HEF4023BTD-T features high noise immunity, which is critical in maintaining signal integrity in electrically noisy environments.
  • Low Power Consumption: With its CMOS technology, the device has a very low power dissipation, which is ideal for battery-operated devices and energy-efficient designs.

Applications

The NXP HEF4023BTD-T is suited for a broad spectrum of applications, including but not limited to:

  • Logic function implementation
  • Control systems
  • Signal processing
  • Computing devices
  • Telecommunications
  • Automotive electronics

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The HEF4023BTD-T has been rigorously tested to meet industry standards for quality and reliability, ensuring that it performs to the specifications under a variety of conditions. Whether you're designing consumer electronics or industrial control systems, you can trust the HEF4023BTD-T to provide consistent and reliable operation.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess