EN
  • EN
  • DE
  • IT

MAX6070BAUT25+T

Part No MAX6070BAUT25+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 10mA
Tolerance ±0.08%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 4.8μVp-p
Noise - 10Hz to 10kHz 3μVrms
Voltage - Input 2.8 V ~ 5.5 V
Operating Supply Current 300μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 704969-MAX6070BAUT25+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6070
Introduction Date November 06, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX6070BAUT25+T CAD Model

Description

Maxim Integrated MAX6070BAUT25+T Voltage Reference

The MAX6070BAUT25+T from Maxim Integrated is a high-precision, low-noise, low-drift voltage reference IC that offers a fixed output voltage of 2.5V. This component is part of the MAX6070 series, which is known for its high stability and accuracy, making it an ideal choice for critical applications where voltage precision is paramount.

Key Features

  • Output Voltage: Fixed at 2.5V with an impressive initial accuracy of ±0.04%.
  • Low Noise: Provides a low output noise of 11.5µVp-p/V, which is crucial for sensitive applications like medical equipment and precision instruments.
  • Temperature Coefficient: Features a low temperature coefficient of 3ppm/°C (max), ensuring stable performance over a wide temperature range.
  • Supply Voltage Range: Operates over a wide supply voltage range from 2.7V to 5.5V, accommodating various system designs.
  • Low Dropout Voltage: The low dropout voltage allows operation with minimal headroom above the output voltage, enhancing efficiency in battery-operated devices.
  • Package: Comes in a small, 6-pin SOT-23 package, which is ideal for space-constrained applications.
  • Extended Temperature Range: Suitable for commercial and industrial environments with an operating temperature range from -40°C to +125°C.

Applications

The MAX6070BAUT25+T is designed for use in a variety of applications where stable and precise reference voltage is necessary. These include:

  • Data Converters (ADCs/DACs)
  • Portable and Battery-Powered Equipment
  • Precision Voltage Sources
  • Industrial Control Systems
  • Medical Instruments
  • Automotive Electronics

With its combination of high accuracy, low noise, and temperature stability, the MAX6070BAUT25+T voltage reference from Maxim Integrated is an excellent choice for designers looking to enhance the performance of their high-precision electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9025 $50.7325
32+ $3.2020 $102.4640
49+ $3.1020 $151.9980
67+ $3.0019 $201.1273
87+ $2.9018 $252.4566
116+ $2.6017 $301.7972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess