EN
  • EN
  • DE

MAX6062AEUR+T

Part No MAX6062AEUR+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.048V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 5mA
Tolerance ±0.24%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 22μVp-p
Noise - 10Hz to 10kHz 25μVrms
Voltage - Input 2.5 V to 12.6 V
Operating Supply Current 125μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1069702-MAX6062AEUR+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6062AEUR+T CAD Model

Description

Maxim Integrated MAX6062AEUR+T Voltage Reference

The Maxim Integrated MAX6062AEUR+T is a high-precision, low-dropout, micropower voltage reference. This component is part of a family of devices designed to provide a stable and accurate reference voltage for precision analog circuits in a wide array of applications. With its compact SOT-23 package, the MAX6062AEUR+T is perfect for space-constrained applications where reliability and accuracy are paramount.

One of the standout features of the MAX6062AEUR+T is its low dropout voltage, which allows it to maintain accurate output even with minimal difference between the input and output voltages. This makes it an excellent choice for battery-operated devices or any application where power efficiency is a concern. The device also boasts a low 180μA (max) supply current, further enhancing its suitability for portable and low-power applications.

The MAX6062AEUR+T offers a tight output voltage tolerance of ±0.2% at room temperature and ±0.6% over the full -40°C to +125°C temperature range. Such precision ensures that it can be reliably used in critical applications such as data acquisition systems, A/D and D/A converters, and portable instrumentation where consistent performance is essential.

Its temperature coefficient is as low as 75ppm/°C, which guarantees a stable output over a wide temperature range, contributing to the overall reliability of the systems it's integrated into. Additionally, the device is capable of sourcing and sinking current, providing design flexibility and making it suitable for a variety of buffering and voltage regulation tasks.

The MAX6062AEUR+T is available in three different grades (A, B, and C), each offering different levels of initial accuracy and temperature coefficients, allowing designers to select the appropriate version based on the specific needs of their application. Furthermore, the series mode design of the voltage reference limits the noise injected into the reference pin, a crucial feature for high-precision analog circuitry.

In summary, the Maxim Integrated MAX6062AEUR+T stands out for its high accuracy, low power consumption, and stable performance over a broad range of temperatures and operating conditions, making it a versatile and dependable choice for any application requiring a precise voltage reference.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4272 $50.5632
15+ $6.9147 $103.7205
23+ $6.6986 $154.0678
31+ $6.4825 $200.9575
40+ $6.2664 $250.6560
54+ $5.6182 $303.3828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess