EN
  • EN
  • DE

MAX6018AEUR12+T

Part No MAX6018AEUR12+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.263V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.263V
Output Current 1mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 45μVp-p
Noise - 10Hz to 10kHz 100μVrms
Voltage - Input 1.8 V to 5.5 V
Operating Supply Current 6μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1069648-MAX6018AEUR12+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6018AEUR12+T CAD Model

Description

Maxim Integrated MAX6018AEUR12+T Precision Voltage Reference

The MAX6018AEUR12+T is a high-precision, low-power voltage reference from Maxim Integrated. This component is designed to provide a stable and accurate reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit applications. With a fixed output voltage of 1.2V, it is ideal for systems that require a low-voltage reference with minimal power consumption.

The MAX6018AEUR12+T stands out for its low dropout voltage and low supply current, making it an excellent choice for battery-powered and portable devices. The device features a series reference architecture, which allows for a high level of accuracy and stability over temperature and load variations. This voltage reference is capable of sourcing and sinking current, which enhances its versatility in various circuit configurations.

Key specifications of the MAX6018AEUR12+T include:

  • Output Voltage: 1.2V ±0.2%
  • Initial Accuracy: ±0.2%
  • Temperature Coefficient: 50ppm/°C (max)
  • Supply Voltage Range: 2.5V to 5.5V
  • Low Quiescent Current: 95µA (typ)
  • Load Regulation: 60ppm/mA
  • Line Regulation: 20ppm/V

Furthermore, the MAX6018AEUR12+T is designed to ensure high reliability. It features short-circuit protection and thermal shutdown mechanisms to safeguard against adverse conditions. The device is offered in a small, 3-pin SOT-23 package, which is suitable for space-constrained applications.

This voltage reference is commonly used in precision measurement systems, data acquisition systems, portable instrumentation, and medical devices where accurate voltage reference is a critical parameter for the overall performance of the system.

Maxim Integrated's MAX6018AEUR12+T is available in tape and reel packaging, denoted by the '+T' suffix, facilitating its use in automated manufacturing processes. This makes it an easy-to-integrate solution for high-volume production, ensuring consistency and reliability across numerous applications.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9746 $51.3396
62+ $1.6202 $100.4524
96+ $1.5696 $150.6816
132+ $1.5190 $200.5080
171+ $1.4683 $251.0793
228+ $1.3164 $300.1392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,830 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess