EN
  • EN
  • DE

MAX604EPA+

Part No MAX604EPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 500MA 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Output Type Adjustable (Fixed)
Voltage - Input (Maximum) 11.5V
Min/Fixed Output Voltage 1.25V (3.3V)
Maximum Output Voltage 11V
Maximum Dropout Voltage 0.82V at 400mA
Output Current 500mA
Current - Quiescent (Iq) 35μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX604
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 704950-MAX604EPA+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX604EPA+ CAD Model

Description

Maxim Integrated MAX604EPA+ Voltage Regulator

The MAX604EPA+ from Maxim Integrated is a highly efficient, low-dropout linear voltage regulator designed to deliver a continuous output current of up to 500mA. This compact and reliable component is an ideal solution for space-constrained applications requiring stable and precise voltage regulation.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 5V, which is suitable for powering a wide range of digital and analog circuits.
  • Low Dropout Voltage: With a low dropout voltage of just 500mV at full load, the MAX604EPA+ ensures efficient operation even when the input voltage is close to the output voltage, making it ideal for battery-powered devices.
  • High Accuracy: The output voltage is accurate to within ±2%, ensuring reliable performance for sensitive electronic components.
  • Quiescent Current: The regulator features a low quiescent current of 20µA (typical), which is beneficial for prolonging battery life in portable applications.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that safeguards the regulator and the system from excessive heat.
  • Short-Circuit Protection: The MAX604EPA+ is equipped with short-circuit protection, providing additional safety and reliability.
  • Package: It is available in an 8-pin PDIP package, which is easy to handle and integrate into a variety of circuit designs.

Applications

The MAX604EPA+ is suitable for a broad range of applications where efficient voltage regulation is critical. This includes:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller systems
  • Consumer electronics
  • Telecommunications equipment
  • Automotive electronics

With its combination of low dropout performance, high output accuracy, and protection features, the MAX604EPA+ from Maxim Integrated is an excellent choice for designers looking to enhance the reliability and efficiency of their power management systems.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Panasonic
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9304 $63.4432
18+ $6.5070 $117.1260
28+ $6.3037 $176.5036
38+ $6.1004 $231.8152
49+ $5.8970 $288.9530
66+ $5.2869 $348.9354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,356 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess