EN
  • EN
  • DE

MAX6029ESA25+

Part No MAX6029ESA25+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description V-Ref Precision 2.5V 4mA 8-Pin SOIC N / IC VREF SERIES 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 4mA
Tolerance ±0.2%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 39μVp-p
Noise - 10Hz to 10kHz 137μVrms
Voltage - Input 2.7 V ~ 12.6 V
Operating Supply Current 5.75μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 786612-MAX6029ESA25+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6029
Introduction Date July 01, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX6029ESA25+ CAD Model

Description

Product Overview: MAX6029ESA25+ Voltage Reference

The MAX6029ESA25+ is a high-precision, low-power voltage reference from Maxim Integrated. This device is designed to provide a stable and accurate reference voltage for various applications including data converters, portable instrumentation, and battery-operated devices. With its compact size and robust performance, the MAX6029ESA25+ is an ideal choice for precision voltage regulation in a wide range of electronic systems.

Key Features

  • Precision Voltage: The MAX6029ESA25+ offers a precise output voltage of 2.5V, making it suitable for applications that demand a high degree of accuracy.
  • Low Dropout Voltage: This voltage reference can operate with a very low dropout voltage, ensuring stable performance even with minimal input-to-output differential.
  • Low Power Consumption: With its low quiescent current, the MAX6029ESA25+ is optimized for power-sensitive applications, helping to extend battery life in portable devices.
  • Stable Temperature Coefficient: The device features a low temperature coefficient, which means its output voltage remains consistent across a wide range of operating temperatures.
  • High Output Current: The MAX6029ESA25+ can source or sink up to 5mA of output current, providing sufficient drive capability for most applications.
  • Small Package: Available in an 8-pin SOIC package, the device requires minimal board space, making it suitable for space-constrained applications.

Applications

  • Data Converters (ADCs/DACs)
  • Portable Instruments
  • Battery-Operated Devices
  • Industrial Control Systems
  • Precision Power Supplies

The MAX6029ESA25+ is engineered to offer reliable performance under varying conditions and is a testament to Maxim Integrated's commitment to quality and innovation in the field of voltage reference solutions. Whether you're developing precision measurement equipment or looking to enhance the stability of your power supply design, the MAX6029ESA25+ provides the accuracy and reliability needed to achieve optimal results.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1229 $53.5977
30+ $3.3829 $101.4870
46+ $3.2771 $150.7466
64+ $3.1714 $202.9696
82+ $3.0657 $251.3874
110+ $2.7486 $302.3460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess