EN
  • EN
  • DE

MAX6012AEUR+T

Part No MAX6012AEUR+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.247V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.247V
Output Current 500μA
Tolerance ±0.32%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 12μVp-p
Noise - 10Hz to 10kHz 65μVrms
Voltage - Input 2.5 V to 12.6 V
Operating Supply Current 35μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 021879-MAX6012AEUR+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6012AEUR+T CAD Model

Description

Maxim Integrated MAX6012AEUR+T Precision Voltage Reference

The MAX6012AEUR+T is a high-quality precision voltage reference component from Maxim Integrated, designed to offer a stable and accurate reference voltage for various applications. This precision voltage reference device is ideal for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuits where stable reference voltages are crucial for accurate data conversion and system performance.

With a series reference type, the MAX6012AEUR+T provides a fixed output voltage of 1.25V, which is maintained with a high degree of accuracy over a wide range of operating conditions. The low dropout voltage and the ability to source or sink current make it versatile for a multitude of applications. The device exhibits an impressive low temperature coefficient, ensuring minimal deviation in output voltage over temperature variations, which is essential for maintaining system accuracy in changing environmental conditions.

This component comes in a compact SOT-23 package, making it suitable for space-constrained applications. It is characterized by its low supply current, which helps in power-sensitive designs by reducing overall power consumption. Additionally, the MAX6012AEUR+T features a low output noise, contributing to the overall system stability and performance by minimizing interference in sensitive electronic circuits.

For design flexibility, the MAX6012AEUR+T also includes a trim terminal that allows fine-tuning of the output voltage to compensate for system errors or to set a custom voltage within a certain range. This level of adjustability is invaluable for precision applications where exact voltage levels are necessary.

Engineers and designers can rely on the MAX6012AEUR+T for its consistent performance and robustness. It is widely used in portable battery-powered devices, data acquisition systems, medical instruments, and industrial controls, where reliability and precision are of paramount importance.

In summary, the MAX6012AEUR+T from Maxim Integrated is a precise and stable voltage reference source that provides high accuracy, low power consumption, and excellent temperature stability, all encapsulated in a small footprint package suitable for a wide array of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6489 $51.8934
15+ $7.0966 $106.4490
22+ $6.8748 $151.2456
31+ $6.6530 $206.2430
39+ $6.4313 $250.8207
53+ $5.7660 $305.5980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,032 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess