EN
  • EN
  • DE

AD581TH/883B

Part No AD581TH/883B
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 10V TO5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Bulk
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 10V
Current - Output 10mA
Temperature Coefficient 15ppm/°C
Noise - 0.1Hz to 10Hz 40μVp-p
Voltage - Input 12V ~ 30V
Current - Supply 1mA
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-205AA, TO-5-3 Metal Can
Supplier Device Package TO-5
Part Number Series AD581
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813939-AD581TH/883B
Ultra Librarian 3D Model Ultra Librarian AD581TH/883B CAD Model

Description

AD581TH/883B High Precision Voltage Reference

The AD581TH/883B from Analog Devices Inc. is a premium performance, high-precision voltage reference module, designed to provide a fixed 10V output with exceptional stability and accuracy. This component is a part of the 883B series, which signifies its compliance with stringent military specifications, making it an ideal choice for applications requiring the highest reliability in harsh environments.

Key Features

  • Output Voltage: Provides a stable 10V output, which is widely used as a standard in calibration, measurement, and control systems.
  • Temperature Coefficient: Boasts a low temperature coefficient, minimizing output voltage variations over temperature changes, ensuring reliable performance across a wide temperature range.
  • High Stability: Offers long-term voltage stability, a critical factor for precision applications where consistency over time is paramount.
  • Low Noise: Exhibits low output noise, making it suitable for sensitive electronic equipment where noise can significantly impact performance.
  • Drop-in Replacement: Designed to be a direct replacement for other standard voltage references, simplifying upgrades or repairs in existing systems.

Applications

The AD581TH/883B is highly versatile and finds its use in a variety of demanding applications such as:

  • High-precision instrumentation
  • Aerospace and defense electronics
  • Calibration equipment
  • Laboratory reference standards
  • Industrial process control systems

Quality and Reliability

Analog Devices Inc. has a reputation for producing components that lead the industry in quality and reliability. The AD581TH/883B is built to meet MIL-STD-883B standards, ensuring it can withstand extreme conditions and perform reliably in military and aerospace applications. This voltage reference is subjected to rigorous testing and quality control processes to guarantee performance that meets the exacting requirements of the most critical systems.

Overall, the AD581TH/883B is a testament to Analog Devices Inc.'s commitment to providing high-quality, durable, and precise components for applications where failure is not an option.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess