EN
  • EN
  • DE

MAX6001EUR+T

Part No MAX6001EUR+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.25V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.25V
Output Current 400μA
Tolerance ±1%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 25μVp-p
Noise - 10Hz to 10kHz 65μVrms
Voltage - Input 2.5 V to 12.6 V
Operating Supply Current 45μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 021874-MAX6001EUR+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6001EUR+T CAD Model

Description

Maxim Integrated MAX6001EUR+T Voltage Reference

The MAX6001EUR+T from Maxim Integrated is a precision, low-power, low-dropout voltage reference. This high-quality component is designed for portable and battery-powered applications where power efficiency and accuracy are crucial. It provides a fixed voltage output of 1.25V with an impressive accuracy of ±0.2% at room temperature.

Key Features

  • High Accuracy: The MAX6001EUR+T offers a tight output voltage accuracy of ±0.2% ensuring reliable and consistent performance for sensitive electronic circuits.
  • Low Dropout Voltage: With a low dropout voltage, this voltage reference maintains accurate output even with minimal difference between the input and output voltages, making it highly efficient for battery-operated devices.
  • Low Power Consumption: Designed for power-sensitive applications, it features a quiescent current as low as 5µA, which helps in extending battery life.
  • Stable with Capacitive Loads: The MAX6001EUR+T is stable with capacitive loads, ensuring reliable performance in various circuit configurations.
  • Small Package: Available in a compact SOT-23 package, it is ideal for space-constrained applications.
  • Temperature Range: It operates over a wide temperature range of -40°C to +85°C, suitable for diverse operating environments.
  • Series Reference Type: As a series voltage reference, it is versatile and can be used in a wide range of applications including A/D and D/A converters, portable instrumentation, and battery chargers.

Applications

The MAX6001EUR+T is a versatile component that can be integrated into a variety of electronic systems. It's particularly well-suited for:

  • Portable and Battery-Powered Devices
  • Data Acquisition Systems
  • Industrial and Process Control Instruments
  • Precision Audio Components
  • Medical Devices

With its precise voltage regulation and low power consumption, the MAX6001EUR+T is a reliable choice for engineers and designers looking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0435 $51.7395
41+ $2.4973 $102.3893
63+ $2.4192 $152.4096
86+ $2.3412 $201.3432
111+ $2.2632 $251.2152
148+ $2.0290 $300.2920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,490 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess