EN
  • EN
  • DE

MAX5956AEEE+

Part No MAX5956AEEE+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC DUAL HOT-SWAP CTRLR 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series VariableSpeed/BiLevel
Packaging Tube
Type Hot Swap Controller, Monitor
Number of Channels 2
Internal Switch(s) No
Applications General
Features Auto Retry
Programmable Features Circuit Breaker, Current Limit, Fault Timeout
Operating Supply Voltage 1 V ~ 13.2 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1.2mA
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Feature Pins LIM1, LIM2, MON1, MON2, ON1, ON2, PGOOD1, PGOOD2, TIM
Win Source Part Number 704843-MAX5956AEEE+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5956
Introduction Date September 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX5956AEEE+ CAD Model

Description

The MAX5956AEEE+ is a sophisticated power distribution switch from Maxim Integrated, designed to provide a reliable and efficient power management solution for a variety of applications. This high-performance integrated circuit is housed in a compact 16-pin QSOP package, making it suitable for space-constrained environments.

Key Features

  • Integrated Power Switch: The device incorporates a low-resistance N-channel MOSFET switch, ensuring minimal voltage drop and heat dissipation during operation.
  • Adjustable Current Limit: Users can set the current limit threshold via an external resistor, providing flexibility and protection for connected loads.
  • Thermal Shutdown: To prevent damage from overheating, the MAX5956AEEE+ includes a thermal shutdown feature that turns off the switch if the temperature exceeds a safe threshold.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the switch remains off when the input voltage is below a certain level, preventing erratic behavior of the connected devices.
  • Status Flag: An open-drain fault status output informs the system when a fault condition such as overcurrent, thermal shutdown, or UVLO has occurred.

Applications

The MAX5956AEEE+ is versatile and can be used in a wide array of applications, including:

  • USB and peripheral ports
  • Hot-swap environments
  • Notebook and desktop computers
  • Set-top boxes and consumer electronics

Quality and Reliability

Maxim Integrated is known for their commitment to quality, and the MAX5956AEEE+ is no exception. It is designed to meet the rigorous standards required for industrial and commercial electronic devices, ensuring reliable performance over a wide temperature range.

With its comprehensive protection features and versatile functionality, the MAX5956AEEE+ power distribution switch is an excellent choice for designers looking to enhance system reliability and extend the life of their products.

You May Also Be Interested in

Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess