EN
  • EN
  • DE

MAX5947AESA+

Part No MAX5947AESA+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC CNTRLR HOT SWAP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General
Features Latched Fault, Thermal Limit
Programmable Features Current Limit, Fault Timeout, OVP, UVLO
Operating Supply Voltage 9 V ~ 80 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1.4mA
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Feature Pins FB, ON, (PWRGD, /PWRGD), TIMER
Win Source Part Number 704832-MAX5947AESA+
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX5947A
Introduction Date April 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX5947AESA+ CAD Model

Description

Product Overview: MAX5947AESA+ from Maxim Integrated

The MAX5947AESA+ is a high-performance, quad, hot-swap controller designed by Maxim Integrated to ensure safe insertion and removal of circuit cards from live backplanes. This robust component is housed in a compact 16-pin NSOIC package, making it an ideal solution for space-constrained applications.

One of the key features of the MAX5947AESA+ is its ability to control the inrush current during plug-in, preventing glitches on the main power rail and protecting the backplane from damage. This is achieved through external N-channel MOSFETs, which the device uses to gradually ramp up the voltage on the card, providing a soft-start capability that is both reliable and efficient.

The MAX5947AESA+ also includes an array of protective features to ensure the stability and longevity of the system. It offers overcurrent protection with an auto-retry feature, which helps to prevent damage to the card and the backplane in case of a short circuit or excessive power draw. Additionally, the device provides undervoltage and overvoltage protection, ensuring that the connected loads operate within their safe voltage range.

Designed with versatility in mind, this hot-swap controller supports a wide range of supply voltages, from 1V to 13.2V, making it suitable for various applications, including servers, storage systems, and network routers. The MAX5947AESA+ also features a daisy-chainable active-low FAULT output, which simplifies system monitoring by signaling when a fault condition occurs.

Maxim Integrated has engineered the MAX5947AESA+ for high reliability in demanding environments. The device operates over an extended temperature range of -40°C to +85°C, ensuring consistent performance in both commercial and industrial settings.

Overall, the MAX5947AESA+ from Maxim Integrated is a comprehensive solution for power management in hot-swap applications. Its combination of controlled inrush current, extensive protection features, and broad voltage support make it a top choice for designers looking to enhance system safety and reliability.

For additional information, datasheets, and support resources, visit Maxim Integrated's official website or contact their customer service for technical assistance.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8677 $51.6186
43+ $2.3530 $101.1790
66+ $2.2794 $150.4404
91+ $2.2059 $200.7369
118+ $2.1324 $251.6232
157+ $1.9118 $300.1526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,315 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess