EN
  • EN
  • DE

MAX5930EEG+T

Part No MAX5930EEG+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CTRLR TRPL 24-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 3
Applications General Purpose
Features Fault Timeout
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, UVLO
Supply Voltage - Operating 1 V to 13.2 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 2.5mA
Mounting SMD (SMT)
Case / Package 24-QSOP
Feature Pins IN1, IN2, IN3, LATCH, LIM1, LIM2, LIM3, MODE, ON1, ON2, ON3, POL, STAT1, STAT2, STAT3, TIM
Win Source Part Number 122413-MAX5930EEG+T
Ultra Librarian 3D Model Ultra Librarian MAX5930EEG+T CAD Model

Description

The Maxim Integrated MAX5930EEG+T is a highly reliable, precision integrated circuit that serves as a hot-swap controller designed to allow safe board insertion and removal from a live backplane. This advanced component is packaged in a 24-pin QSOP, offering a compact solution for managing power supplies within high-availability systems.

Key Features

  • Adjustable Overcurrent Protection: The device provides users the ability to set overcurrent protection thresholds, ensuring that the system is safeguarded against excessive current draw that can lead to damage or unsafe operating conditions.
  • Programmable Startup Time: The startup time can be programmed via an external capacitor, allowing for flexibility in system design and ensuring that inrush currents are minimized during power-up sequences.
  • Integrated Charge Pump: The MAX5930EEG+T includes an integrated charge pump that eliminates the need for external components, simplifying the design and reducing the bill of materials.
  • Under-Voltage Lockout (UVLO): This feature ensures that the controller remains off until the supply voltage reaches a safe operating level, protecting downstream components from undervoltage conditions.
  • Active-High Enable Input: The inclusion of an active-high enable input provides designers with additional control over the enablement of the hot-swap function, allowing for greater system management and sequencing.

Applications

The MAX5930EEG+T is ideal for a variety of applications where system uptime and reliability are critical. It is well-suited for:

  • Redundant power supply systems
  • Network routers and switches
  • Servers and storage systems
  • Telecommunications equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX5930EEG+T is no exception. It is built to meet the high standards of performance and reliability that are expected in professional and industrial environments. The device is also available in a tape and reel package (denoted by the +T), which is suitable for automated assembly processes, ensuring efficient manufacturing and scalability for large volume requirements.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0418 $66.2508
13+ $9.0598 $117.7774
20+ $8.7768 $175.5360
28+ $8.4939 $237.8292
36+ $8.2109 $295.5924
48+ $7.3608 $353.3184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,630 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess