EN
  • EN
  • DE

MAX5922CEUI+

Part No MAX5922CEUI+
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description Power Switch 1-OUT 0.8A 0.45Ohm 28-Pin TSSOP / IC NETWORK PWR SW +48V 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Controller (PSE)
Number of Channels 1
Power - Max 15.4W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Operating Supply Voltage 32 V ~ 60 V
Operating Supply Current 1mA
Operating Temperature Range -40°C ~ 85°C
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Win Source Part Number 786594-MAX5922CEUI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5922
Introduction Date April 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX5922CEUI+ CAD Model

Description

Maxim Integrated MAX5922CEUI+ Hot-Swap Controller

The MAX5922CEUI+ from Maxim Integrated is a sophisticated hot-swap controller designed to provide safe insertion and removal of circuit boards from a live backplane. This device is particularly useful in systems where maintenance or upgrades need to be performed without powering down the entire system. The MAX5922CEUI+ ensures that the electronic components on the inserted board do not experience any damaging inrush current that could potentially cause electrical stress or system instability.

One of the key features of the MAX5922CEUI+ is its integrated electronic circuit breaker function. This function protects both the host device and the card being inserted by limiting the inrush current to a safe level. The controller achieves this by gradually ramping up the voltage to the load, thereby preventing any sudden surges of current that could cause harm. Moreover, the MAX5922CEUI+ offers programmable overcurrent protection and a circuit-breaker function that can be tailored to the specific needs of the application.

The MAX5922CEUI+ operates over a wide voltage range of 0 to 16V and can handle currents up to 1A, making it versatile for a range of applications. It is available in a compact 28-pin TSSOP package, which is suitable for space-constrained designs. With its integrated charge pump, the device does not require an external power FET, simplifying the design and reducing the overall component count.

Additional features of the MAX5922CEUI+ include undervoltage lockout, overvoltage clamp, and thermal shutdown protection, all of which contribute to the safe and reliable operation of the system. The controller also provides a fault signal output, which can be used to notify the system in the event of an overcurrent condition or thermal shutdown.

Designed for a variety of applications, including servers, storage systems, and network routers, the MAX5922CEUI+ is an ideal solution for engineers looking to enhance system reliability and safety during hot-swap events. Its robust feature set and ease of integration make it a preferred choice for hot-swap control in high-availability systems.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $1.5600
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Innovisionsemi
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $5.6779
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Lowest to $6.0510
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess