EN
  • EN
  • DE

MAX5922BEUI+

Part No MAX5922BEUI+
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC NETWORK PWR SW +48V 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Controller (PSE)
Number of Channels 1
Maximum Power Dissipation 15.4W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 32 V to 60 V
Operating Supply Current 1mA
Temperature Range - Operating -40°C to 85°C
Case / Package 28-TSSOP
Win Source Part Number 140617-MAX5922BEUI+
Ultra Librarian 3D Model Ultra Librarian MAX5922BEUI+ CAD Model

Description

Maxim Integrated's MAX5922BEUI+: High-Efficiency Power Distribution Switch

The MAX5922BEUI+ is a cutting-edge power distribution switch designed by Maxim Integrated, a brand renowned for its high-performance semiconductor products. This device is engineered to provide a highly efficient and reliable solution for power management applications. It is particularly well-suited for USB and hot-swap applications where precise current limiting, circuit protection, and load switching are critical.

Encased in a robust 16-pin TSSOP package, the MAX5922BEUI+ integrates a low on-resistance P-channel MOSFET switch that ensures minimal voltage drop and power dissipation, even at high load currents. This feature makes it an excellent choice for systems where power efficiency is a priority. The switch is capable of continuous operation at currents up to 1A, making it versatile for a wide range of applications.

One of the key features of the MAX5922BEUI+ is its programmable current-limit threshold, which allows designers to set the maximum current that can flow through the switch. This helps prevent damage to the USB port or other sensitive components in the event of an overcurrent condition. Moreover, the device includes a fault-blanking feature that prevents false triggering of the current limit during transient conditions, ensuring stable operation.

The MAX5922BEUI+ also offers thermal shutdown protection, which safeguards the device and the load from thermal damage. In the event of an over-temperature condition, the switch automatically turns off, and it will attempt to restart once the temperature has dropped to a safe level. This auto-retry feature enhances system reliability by reducing the likelihood of a complete system shutdown due to thermal issues.

With its built-in charge pump, the MAX5922BEUI+ can control the gate of the internal MOSFET without requiring an external supply, simplifying the design and reducing component count. The device further simplifies designs with its under-voltage lockout (UVLO) feature, which ensures that the switch remains off if the input voltage is too low, thus protecting the load and improving system safety.

In summary, the MAX5922BEUI+ from Maxim Integrated is an advanced power distribution switch that offers a combination of efficiency, precision, and protection, making it an ideal choice for designers seeking a reliable power management solution for their USB and hot-swap applications.

You May Also Be Interested in

ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $16.0075
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0909
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Lowest to $6.0510
Texas Instruments
Lowest to $12.7454

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess