EN
  • EN
  • DE

MCP47CMB22-E/UN

Part No MCP47CMB22-E/UN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 2 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Microchip Technology
Packaging Tube
Number of Bits 12
Number of D/A Converters 2
Settling Time 16µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Voltage - Supply, Analog 1.8V ~ 5.5V
Voltage - Supply, Digital 1.8V ~ 5.5V
INL/DNL (LSB) ±1, ±1
Architecture Current Source
Temperature Range - Operating -40°C ~ 125°C
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting Surface Mount
Base Product Number MCP47CMB22
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 1323142-MCP47CMB22-E/UN
Ultra Librarian 3D Model Ultra Librarian MCP47CMB22-E/UN CAD Model

Description

Microchip Technology MCP47CMB22-E/UN Digital-to-Analog Converter

The MCP47CMB22-E/UN from Microchip Technology is a highly integrated digital-to-analog converter (DAC) designed to deliver precision and performance for a wide range of applications. It is a part of Microchip's extensive portfolio of data converters that cater to the needs of various industries, including automotive, industrial, communication, and consumer electronics.

Key Features

  • Resolution: The MCP47CMB22-E/UN offers a 12-bit resolution, providing fine granularity and enabling precise analog output levels for critical applications.
  • Channel Configuration: This DAC features dual channels, allowing for simultaneous output of two different analog signals, which is ideal for systems requiring multiple signal conversions.
  • Interface: It comes with an I2C compatible serial interface, ensuring easy integration with most microcontrollers and processors, and facilitating simple data communication.
  • Voltage Reference: The device includes an internal voltage reference, which simplifies the design and reduces external component count, while still maintaining accuracy and stability.
  • Power Supply: Operating from a single 2.7V to 5.5V power supply, the MCP47CMB22-E/UN is versatile and can be used in various systems without the need for complex power management.
  • Package: It is available in a 10-MSOP package, which is compact and suitable for space-constrained applications.

Applications

The MCP47CMB22-E/UN is suitable for a variety of applications, including:

  • Automated test equipment
  • Data acquisition systems
  • Industrial process control
  • Portable instrumentation
  • Analog output for microcontroller-based systems

Design Support

Microchip Technology provides extensive support for the MCP47CMB22-E/UN, including technical documentation, application notes, and software libraries to assist designers in the rapid development of their projects. This ensures that integrating the DAC into your design is as seamless and efficient as possible.

With its combination of precision, dual-channel output, and ease of use, the MCP47CMB22-E/UN is an excellent choice for designers looking to add reliable analog output capabilities to their digital systems.

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8884 $53.3304
14+ $7.2931 $102.1034
22+ $7.0652 $155.4344
30+ $6.8373 $205.1190
38+ $6.6093 $251.1534
51+ $5.9256 $302.2056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 158 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess