EN
  • EN
  • DE

MAX5940DESA+

Part No MAX5940DESA+
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 6 Weeks
Features Power Over Ethernet Controller Channel 802.3af (PoE) 8-SOIC
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MAX5940
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925485-MAX5940DESA+
Ultra Librarian 3D Model Ultra Librarian MAX5940DESA+ CAD Model

Description

MAX5940DESA+ Ethernet Protection Device

The MAX5940DESA+ from Maxim Integrated is a robust, high-performance Ethernet protection device designed to safeguard network equipment from damaging events such as electrostatic discharge (ESD), electrical fast transients (EFT), and high-energy surges as defined in the IEC 61000-4-5 standard. This device is specifically engineered to protect both the power-over-ethernet (PoE) and non-PoE Ethernet systems by clamping harmful voltage transients and shunting surge currents away from sensitive components.

The MAX5940DESA+ is presented in a compact SOIC-8 package, making it suitable for space-constrained applications while offering a minimal footprint on the PCB. It operates over the -40°C to +85°C extended temperature range, catering to industrial and outdoor environments that require reliable performance under varying thermal conditions.

Key Features:

  • Integrated surge protection for both Ethernet data and power lines
  • Compliance with IEC 61000-4-5 (Surge) Type 1 and 2, GR-1089-Core, and ITU K.20/21 standards
  • Low clamping voltage to ensure equipment safety
  • High surge current handling capability
  • Thermal shutdown protection to prevent overheating
  • Extended operating temperature range: -40°C to +85°C
  • Compact SOIC-8 package for space-saving applications

The device's protective capabilities make it an ideal choice for a variety of applications that require reliable network connectivity and uptime, such as VoIP phones, wireless access points, network cameras, and industrial network interfaces.

With its combination of high surge protection, low power dissipation, and small form factor, the MAX5940DESA+ from Maxim Integrated is a crucial component for designers looking to enhance the durability and longevity of their Ethernet-enabled devices against electrical threats.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Innovisionsemi
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 802.3AF 28QFN
Lowest to $1.0909
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $1.5600
Texas Instruments
IC POE CNTRL 8 CHANNEL 56VQFN
Lowest to $10.1866
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $5.6779

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0170 $56.1190
16+ $6.5781 $105.2496
24+ $6.3725 $152.9400
33+ $6.1670 $203.5110
42+ $5.9614 $250.3788
57+ $5.3447 $304.6479
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 490 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess