EN
  • EN
  • DE

MAX5921FESA+T

Part No MAX5921FESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CTRLR -48V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry, Fault Timeout, Thermal Limit
Programmable Features Circuit Breaker, Current Limit, OVP, UVLO
Supply Voltage - Operating -80 V to -20 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 700μA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins OV, PWRGD, UV
Win Source Part Number 1069584-MAX5921FESA+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5921FESA+T CAD Model

Description

Maxim Integrated MAX5921FESA+T Power Sequencer

The Maxim Integrated MAX5921FESA+T is an advanced power sequencer designed to ensure the proper startup and shutdown sequence of multiple supply voltages in complex systems. This device is essential in applications where the sequence in which power rails come up and go down is critical for the safe operation and longevity of the system components.

Housed in a compact 16-pin narrow SO package, the MAX5921FESA+T offers a space-saving solution for densely packed PCBs. This power sequencer is ideal for a variety of applications, including servers, storage systems, and telecommunication equipment, where precise power management is required.

Key features of the MAX5921FESA+T include:

  • Four voltage-monitor inputs that provide the flexibility to track various supply voltages.
  • Adjustable sequence timing, allowing designers to tailor the power-up and power-down sequences to meet specific system requirements.
  • An external capacitor sets the power-on reset timeout, providing additional customization for the system's power-up sequence.
  • Open-drain reset outputs that can be used to directly control the enable pins of DC-DC converters or to interface with other control logic.
  • Under-voltage lockout (UVLO) and over-voltage protection to ensure that the power rails are within the safe operating range before enabling the downstream circuits.
  • Manual reset input for initiating a system reset sequence, giving users and external controllers the ability to trigger a reset as needed.

The MAX5921FESA+T operates over a wide temperature range of -40°C to +85°C, making it suitable for harsh environments. Its robust design ensures reliable operation under varying conditions, which is crucial for mission-critical systems that cannot afford downtime or data loss.

Maxim Integrated's commitment to quality and reliability is evident in the MAX5921FESA+T power sequencer, offering designers a dependable solution for managing the power sequencing needs of their sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess