EN
  • EN
  • DE

MAX5908UEE+

Part No MAX5908UEE+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR PCI EXP 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Type Hot Swap Controller, Sequencer
Number of Channels 2
Internal Switch(s) No
Applications PCI Express
Features Auto Retry, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout
Supply Voltage (V) 1V ~ 13.2V
Temperature Range - Operating 0°C ~ 85°C
Current - Supply 1.2mA
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Feature Pins INC+, LIM1, LIM2, MON1, MON2, ON, OUTC, PGOOD, TIM
Part Number Series MAX5908
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811370-MAX5908UEE+
Ultra Librarian 3D Model Ultra Librarian MAX5908UEE+ CAD Model

Description

The MAX5908UEE+ from Maxim Integrated is a state-of-the-art Hot-Swap Controller designed to provide precise protection and control during the insertion and removal of circuit boards from a live backplane. This advanced component is housed in a compact 16-lead QSOP package, making it an ideal choice for space-constrained applications.

Key Features

  • Integrated Fault Protection: The MAX5908UEE+ comes with built-in overcurrent and overtemperature protection, ensuring the safety and longevity of electronic components.
  • Programmable Current Limit: Users can set the current limit threshold according to system requirements, providing flexible control over the power delivered to the circuit board.
  • Adjustable Circuit Breaker: This device features an adjustable circuit breaker function, which allows for precise control over the response to fault conditions.
  • Charge Pump: The integrated charge pump ensures gate drive for external N-channel MOSFETs, enabling efficient power management and distribution.
  • Undervoltage Lockout (UVLO): The UVLO feature protects the system by ensuring that the controller remains off if the supply voltage drops below a safe operating level.

Applications

The MAX5908UEE+ is versatile and can be used in a variety of applications that require careful power management and protection, such as:

  • Server and Storage Systems
  • Network Routers and Switches
  • Telecommunications Equipment
  • Industrial Systems

Technical Specifications

With an operating temperature range of -40°C to +85°C, the MAX5908UEE+ is robust and reliable for use in various environments. It operates from a supply voltage of 2.7V to 5.5V, making it suitable for low voltage applications. The device's precision features and programmable parameters ensure that it can be tailored to meet the specific needs of your application.

Conclusion

The Maxim Integrated MAX5908UEE+ Hot-Swap Controller is an essential component for systems that require hot-swappable capabilities. Its comprehensive protection features, programmable flexibility, and compact design make it an excellent choice for ensuring the safe and efficient operation of electronic systems.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2318 $51.7088
38+ $2.6518 $100.7684
59+ $2.5689 $151.5651
81+ $2.4860 $201.3660
105+ $2.4032 $252.3360
140+ $2.1546 $301.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess