EN
  • EN
  • DE

MAX3030ECUE

Part No MAX3030ECUE
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description QUAD RS-422 TRANSMITTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Driver
Protocol RS422
Number of Drivers/Receivers 4/0
Data Rate 20Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829725-MAX3030ECUE
Ultra Librarian 3D Model Ultra Librarian MAX3030ECUE CAD Model

Description

The MAX3030ECUE from Maxim Integrated is a high-performance, quad-level transmitter designed to simplify the design of high-speed bidirectional point-to-point baseband data transmission over controlled impedance media of approximately 100Ω. The device includes four low-power, high-speed transmitters, making it an ideal choice for digital data transmission in industrial, telecom, and networking applications.

Key Features

  • High-Speed Operation: The MAX3030ECUE operates at speeds up to 50Mbps, ensuring rapid data transmission for time-sensitive applications.
  • Low Power Consumption: This quad-level transmitter is designed for power-sensitive applications, with reduced power consumption that minimizes thermal footprint and saves energy.
  • Interoperability: It is fully interoperable with industry standards, making it a versatile component for various data communication protocols.
  • Robust Protection: The device includes integrated protection features against electrostatic discharge (ESD), enhancing the durability and longevity of the application.
  • Compact Form Factor: Housed in a 16-pin TSSOP package, the MAX3030ECUE is compact and suitable for space-constrained applications.

Applications

  • Cable Data Transmission
  • Cellular Base Stations
  • Network Switches and Routers
  • Industrial Control and Automation

Technical Specifications

  • Supply Voltage Range: 3.0V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Output Voltage Levels: Compliant with LVDS (Low Voltage Differential Signaling) standards
  • Package Type: 16-pin TSSOP (Thin Shrink Small Outline Package)

The MAX3030ECUE exemplifies Maxim Integrated's commitment to providing robust, high-speed communication solutions that address the growing need for efficient data transmission in modern electronic systems. With its combination of speed, power efficiency, and compact size, the MAX3030ECUE is an excellent choice for designers looking to enhance their data communication infrastructure.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess