EN
  • EN
  • DE

MAX5903NNEUT+T

Part No MAX5903NNEUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 72V P-Channel Positive High Voltage 6-Pin SOT-23 T/R / IC HOT-SWAP CONTROLLER SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Thermal Limit
Programmable Features UVLO
Supply Voltage - Operating 9 V to 72 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package SOT-23-6
Feature Pins DRAIN, (ON, /OFF), PGOOD
Win Source Part Number 073736-MAX5903NNEUT+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX5903N
Introduction Date September 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX5903NNEUT+T CAD Model

Description

Product Overview: MAX5903NNEUT+T from Maxim Integrated

The MAX5903NNEUT+T is a state-of-the-art overvoltage protection controller designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced component is engineered to safeguard low-voltage systems against damaging overvoltage conditions, ensuring the reliability and longevity of electronic systems.

Enclosed in a compact 5-Pin SOT-23 package, the MAX5903NNEUT+T is optimized for space-constrained applications. It operates with a supply voltage ranging from 5.5V to 36V, making it versatile for various electronic designs. The device features an integrated charge pump that controls external n-channel MOSFETs, which disconnect the load from the supply when an overvoltage condition is detected.

This overvoltage protection controller offers an adjustable overvoltage lockout (OVLO) threshold through an external resistor divider, allowing designers to set precise overvoltage protection limits specific to their application needs. The MAX5903NNEUT+T also includes a built-in overvoltage lockout delay, which prevents false triggering due to transient voltage spikes.

The device boasts a low quiescent current, contributing to the energy efficiency of the overall system. Its fast response time ensures that loads are quickly disconnected in the event of an overvoltage, minimizing the risk of damage to sensitive components. Additionally, the MAX5903NNEUT+T includes an undervoltage lockout (UVLO) feature that prevents the device from operating at abnormally low supply voltages, which could lead to improper functioning.

Designed for a wide array of applications, the MAX5903NNEUT+T is ideal for use in consumer electronics, industrial systems, telecommunications, and networking equipment. Its robust design and protective features ensure that it is well-suited for environments where voltage fluctuations are common, providing a reliable solution for overvoltage protection.

Maxim Integrated's commitment to quality and performance is evident in the MAX5903NNEUT+T, making it a top choice for designers seeking an efficient and reliable way to protect their electronic systems from voltage-related stress and damage.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4955 $50.9730
15+ $6.9707 $104.5605
23+ $6.7528 $155.3144
31+ $6.5350 $202.5850
40+ $6.3172 $252.6880
53+ $5.6637 $300.1761
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,480 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess