EN
  • EN
  • DE

MAX5901NNEUT+T

Part No MAX5901NNEUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CONTROLLER SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Simple Swapper
Packaging Reel - TR
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Fault Timeout, Thermal Limit
Programmable Features UVLO
Operating Supply Voltage -100 V ~ -9 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 500μA
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Feature Pins DRAIN, (ON, /OFF), PGOOD
Win Source Part Number 704796-MAX5901NNEUT+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5901N
Introduction Date April 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX5901NNEUT+T CAD Model

Description

Maxim Integrated MAX5901NNEUT+T Hot-Swap Controller

The Maxim Integrated MAX5901NNEUT+T is a sophisticated hot-swap controller designed to enable safe insertion and removal of circuit boards from live backplanes. This device is particularly useful in high-availability systems where continuous operation is critical, such as in servers, data centers, and telecommunications equipment.

The MAX5901NNEUT+T is part of Maxim's extensive hot-swap controller product line and offers a range of features to protect both the electronic system and the user during hot-swapping. It operates over a wide voltage range, typically from 0V to 16V, which makes it versatile for various applications. The controller integrates a MOSFET that controls the inrush current, thereby preventing damage to connectors, backplanes, and power-supply circuits. This careful management of inrush current also ensures that the system's power supply does not sag and disrupt operation of other boards in the system.

One of the key features of the MAX5901NNEUT+T is its programmable overcurrent protection. The device can be set to trip at different current levels, ensuring that the system is safeguarded against excessive current draw that can lead to overheating and potential damage. Additionally, the controller provides under-voltage and over-voltage protection, which further enhances system reliability by ensuring that the supply voltage stays within safe operating limits.

The MAX5901NNEUT+T also includes a fault indicator output, which provides a signal in the event of an overcurrent condition, under-voltage, over-voltage, or over-temperature. This feature enables system designers to implement additional monitoring and response strategies to address fault conditions quickly and maintain system uptime.

Offered in a compact 8-pin 2x3mm TDFN package, the MAX5901NNEUT+T is designed for space-constrained applications where board real estate is at a premium. Its surface-mount design allows for efficient assembly and integration into system designs.

With its robust protection features and compact form factor, the Maxim Integrated MAX5901NNEUT+T hot-swap controller is an essential component for ensuring the safety and reliability of hot-swappable systems.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess