EN
  • EN
  • DE

MAX5901ABEUT

Part No MAX5901ABEUT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704789-MAX5901ABEUT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5901ABEUT CAD Model

Description

Maxim Integrated MAX5901ABEUT Hot-Swap Controller

The MAX5901ABEUT is a high-performance, single-channel hot-swap controller designed by Maxim Integrated to provide safe board insertion and removal for systems with a supply voltage ranging from -48V to -2V. This sophisticated device is housed in a compact, surface-mount, 6-pin SOT23 package, making it an ideal solution for space-constrained applications in telecommunications, networking, and data center infrastructures.

One of the key features of the MAX5901ABEUT is its ability to protect system voltages and components during hot-swap events. It achieves this by controlling the inrush current during the insertion of circuit boards into a live backplane or during the replacement of boards. This not only prevents damage to connectors and components but also ensures a stable operation of the remaining system without causing voltage disruptions or glitches.

The controller integrates a charge pump that drives an external N-channel MOSFET, which regulates the inrush current through a programmable current-limit sense resistor. The MAX5901ABEUT also offers a programmable fault timer to prevent prolonged faults, and an auto-retry feature that ensures the system attempts to re-engage after a fault condition has been cleared, enhancing system reliability.

With its undervoltage and overvoltage lockout capabilities, the MAX5901ABEUT ensures that the hot-swap action does not occur under conditions that could potentially harm the electronic system. Additionally, the device features a thermal shutdown mechanism to protect against excessive power dissipation that could arise from a continuous overcurrent condition.

For design flexibility, the MAX5901ABEUT provides an active-low power-good (PG) output, which can be used to enable a downstream converter or to signal the system that the power is stable and within regulation. This feature is particularly useful for systems that require a confirmation of stable power before enabling additional functionality or components.

In summary, the Maxim Integrated MAX5901ABEUT is a feature-rich, negative voltage hot-swap controller that offers robust protection and ensures safe and reliable operation of electronic systems during board insertion and removal. Its compact size and integrated features make it an excellent choice for managing hot-swap events in a variety of applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3108 $59.5944
43+ $2.7166 $116.8138
66+ $2.6317 $173.6922
91+ $2.5468 $231.7588
118+ $2.4619 $290.5042
157+ $2.2072 $346.5304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess